Integrated Device Technology Latches IDT74FCT2373TQ

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 48-PDIP
Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 48-PDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - IDT74FCT2373TQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 48-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 48-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - IDT74FCT2373TQ - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
IDT74FCT2373TQ
Integrated Circuits (ICs) - Logic - Latches IDT74FCT2373TQ
IC D-TYPE TRANSP SGL 8:8 48DIP

IC D-TYPE TRANSP SGL 8:8 48DIP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Latches Logic Latches
Product Number IDT74FCT2373TQ IDT74FCT2373TQ
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

SN54F373 Octal Transparent D-type Latches With 3-State Outputs - 5962-9758901QRA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 55 mA
View Details
2 suppliers
Logic - Latches - 74AHCT373D,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 8 mA
High-level Output Current (Source) 8 mA
View Details
Latches - 74LVCH162373ADL:11-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
 - 74FCT373PCTPY - Rochester Electronics
Specs
Latch Type Transparent-D
Package Type SSOP20; SOP; SSOP
Logic Family CMOS
View Details
3 suppliers