Nexperia B.V. Logic Family / Base Number Nexperia 74HC123D,653.

Description
Logic Family / Base Number:74HC123; Multivibrator Type:Retriggerable Monostable; Output Current:5.2mA; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:16Pins; Propagation Delay:24ns; Product Range:- RoHS Compliant: Yes
Description
Logic Family / Base Number:74HC123; Multivibrator Type:Retriggerable Monostable; Output Current:5.2mA; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:16Pins; Propagation Delay:24ns; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HC123 is a dual retriggerable monostable multivibrator designed for high-speed applications, featuring a pin-compatible design with Low-power Schottky TTL (LSTTL). It operates within a supply voltage range of 2V to 6V and is capable of output currents up to 5.2mA. The device allows for output pulse width control through external resistors and capacitors, and it supports retriggering to extend pulse duration as needed. The Schmitt-trigger action on the inputs enhances tolerance to slower input signals, making it suitable for various timing applications. The 74HC123 is specified for operation across a temperature range of -40°C to +125°C and offers robust ESD protection, exceeding 2000V for HBM and 200V for MM. This product is RoHS compliant and available in multiple package types, including SO16, SSOP16, TSSOP16, and DHVQFN16.

Datasheet Summary
Powered by GS/AI

The 74HC123 is a dual retriggerable monostable multivibrator designed for high-speed applications, featuring a pin-compatible design with Low-power Schottky TTL (LSTTL). It operates within a supply voltage range of 2V to 6V and is capable of output currents up to 5.2mA. The device allows for output pulse width control through external resistors and capacitors, and it supports retriggering to extend pulse duration as needed. The Schmitt-trigger action on the inputs enhances tolerance to slower input signals, making it suitable for various timing applications. The 74HC123 is specified for operation across a temperature range of -40°C to +125°C and offers robust ESD protection, exceeding 2000V for HBM and 200V for MM. This product is RoHS compliant and available in multiple package types, including SO16, SSOP16, TSSOP16, and DHVQFN16.

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Nexperia - 29AC1090 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Nexperia
29AC1090
Logic Family / Base Number Nexperia 29AC1090
Logic Family / Base Number:74HC123; Multivibrator Type:Retriggerable Monostable; Output Current:5.2mA; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:16Pins; Propagation Delay:24ns; Product Range:- RoHS Compliant: Yes

Logic Family / Base Number:74HC123; Multivibrator Type:Retriggerable Monostable; Output Current:5.2mA; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:16Pins; Propagation Delay:24ns; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Monostable Multivibrators
Product Number 29AC1090
Product Name Logic Family / Base Number Nexperia
Supply Voltage 6V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - CD4528BMW/883 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
View Details
SN74LS423 Dual Retriggerable Monostable Multivibrators - SN74LS423NSR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
7 suppliers
Monostable Multivibrators - 1460850 - RS Components, Ltd.
Specs
Type Retriggerable
Package Type SOIC; Other; Soic
Logic Family Hct
View Details
Monostable Multivibrator - 54121/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details