Rochester Electronics Logic - Multivibrators 74AHCT123AD,112

Description
NEXPERIA 74AHCT123AD - MONOSTABL
Datasheet
Description
NEXPERIA 74AHCT123AD - MONOSTABL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Multivibrators - 74AHCT123AD,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
74AHCT123AD,112
Logic - Multivibrators 74AHCT123AD,112
NEXPERIA 74AHCT123AD - MONOSTABL

NEXPERIA 74AHCT123AD - MONOSTABL

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Monostable Multivibrators
Product Number 74AHCT123AD,112
Product Name Logic - Multivibrators
Type Non-Retriggerable
Unlock Full Specs
to access all available technical data

Similar Products

CD4098B CMOS Dual Monostable Multivibrator - CD4098BM96 - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
8 suppliers
Multivibrators - 74LV123D/S400,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 1 V ~ 5.5 V
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Logic - Multivibrators - 74HCT123N,652 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 4 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Retriggerable Monostable Multivibrator - 54122/C,A - Lansdale Semiconductor, Inc.
Specs
Type Retriggerable
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details