Texas Instruments SN74LS221 Dual monostable multivibrators with Schmitt-trigger inputs SN74LS221DR

Description
Dual monostable multivibrators with Schmitt-trigger inputs 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual monostable multivibrators with Schmitt-trigger inputs 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS221 Dual monostable multivibrators with Schmitt-trigger inputs - SN74LS221DR - Texas Instruments
Dallas, TX, United States
SN74LS221 Dual monostable multivibrators with Schmitt-trigger inputs
SN74LS221DR
SN74LS221 Dual monostable multivibrators with Schmitt-trigger inputs SN74LS221DR
Dual monostable multivibrators with Schmitt-trigger inputs 16-SOIC 0 to 70

Dual monostable multivibrators with Schmitt-trigger inputs 16-SOIC 0 to 70

Buy Now Datasheet
Multivibrators - 296-SN74LS221DRTR-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-SN74LS221DRTR-ND
Multivibrators 296-SN74LS221DRTR-ND
Monostable Multivibrator 45ns 16-SOIC

Monostable Multivibrator 45ns 16-SOIC

Buy Now Datasheet
Multivibrators - 296-SN74LS221DRDKR-ND - DigiKey
Thief River Falls, MN, United States
Monostable Multivibrator 45ns 16-SOIC

Monostable Multivibrator 45ns 16-SOIC

Buy Now Datasheet
Multivibrators - 296-SN74LS221DRCT-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-SN74LS221DRCT-ND
Multivibrators 296-SN74LS221DRCT-ND
Monostable Multivibrator 45ns 16-SOIC

Monostable Multivibrator 45ns 16-SOIC

Buy Now Datasheet
Logic - Logic - Multivibrators - SN74LS221DR - 007103-SN74LS221DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - SN74LS221DR
007103-SN74LS221DR
Logic - Logic - Multivibrators - SN74LS221DR 007103-SN74LS221DR
Manufacturer: Texas Instruments Win Source Part Number: 007103-SN74LS221DR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 400μA, 8mA Independent Circuits: 2 Propagation Delay: 45ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 007103-SN74LS221DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 400μA, 8mA
Independent Circuits: 2
Propagation Delay: 45ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Multivibrators - SN74LS221DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LS221DR
Multivibrators SN74LS221DR
Monostable Multivibrator 45 ns 16-SOIC

Monostable Multivibrator 45 ns 16-SOIC

Buy Now
Multivibrators - SN74LS221DR - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
SN74LS221DR
Multivibrators SN74LS221DR
IC MULTIVIBRATOR 45NS 16SOIC

IC MULTIVIBRATOR 45NS 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - SN74LS221DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74LS221DR
Integrated Circuits (ICs) - Logic - Multivibrators SN74LS221DR
IC MULTIVIBRATOR 45NS 16SOIC

IC MULTIVIBRATOR 45NS 16SOIC

Supplier's Site
Logic - Multivibrators - SN74LS221DR - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74LS221DR
Logic - Multivibrators SN74LS221DR
IC MULTIVIBRATOR 45NS 16SOIC

IC MULTIVIBRATOR 45NS 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74LS221DR 296-SN74LS221DRTR-ND 007103-SN74LS221DR SN74LS221DR SN74LS221DR SN74LS221DR SN74LS221DR
Product Name SN74LS221 Dual monostable multivibrators with Schmitt-trigger inputs Multivibrators Logic - Logic - Multivibrators - SN74LS221DR Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators
Supply Voltage 5V; 4.75 4.75 V ~ 5.25 V 4.75 V ~ 5.25 V 4.75 V ~ 5.25 V
Package Type Other; PDIP,SO,SOIC,SSOP SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC
Logic Family LS
Propagation Delay 80 ns 45 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74121 Monostable multivibrator with Schmitt-trigger inputs - SN74121DR - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
Logic Family TTL; TTL
View Details
6 suppliers
CD4047B CMOS Low-Power Monostable/Astable Multivibrator - CD4047BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
4 suppliers
Multivibrators - 74123 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Package Type DIP; Other; 16-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123MTG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
5 suppliers