Rochester Electronics Logic - Logic - Latches - 54LS279DM 54LS279DM

Description
Manufacturer: National Semiconductor Win Source Part Number: 907417-54LS279DM Series: * Features: Channel IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 907417-54LS279DM Series: * Features: Channel IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 54LS279DM
907417-54LS279DM
Logic - Logic - Latches - 54LS279DM 907417-54LS279DM
Manufacturer: National Semiconductor Win Source Part Number: 907417-54LS279DM Series: * Features: Channel IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: National Semiconductor
Win Source Part Number: 907417-54LS279DM
Series: *
Features: Channel IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Latches - 54LS279DM - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
54LS279DM
Logic - Latches 54LS279DM
R-S LATCH 1-BIT, TTL

R-S LATCH 1-BIT, TTL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number 907417-54LS279DM 54LS279DM
Product Name Logic - Logic - Latches - 54LS279DM Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC259 8-Bit Addressable Latches - 8551901EA - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 6
Operating Current 0.0800 mA
View Details
3 suppliers
Logic - Logic - Latches - 74LVC16373ADL,118 - 765649-74LVC16373ADL,118 - Win Source Electronics
Specs
Supply Voltage 2.7 V ~ 3.6 V
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
5 suppliers
Logic - Latches - 74HC573PW,118 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details