Nexperia B.V. Multivibrators 74HCT4538DB,118

Description
Monostable Multivibrator 35ns 16-SSOP
Request a Quote Datasheet
Description
Monostable Multivibrator 35ns 16-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - 74HCT4538DB,118-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
74HCT4538DB,118-ND
Multivibrators 74HCT4538DB,118-ND
Monostable Multivibrator 35ns 16-SSOP

Monostable Multivibrator 35ns 16-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 74HCT4538DB,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
74HCT4538DB,118
Integrated Circuits (ICs) - Logic - Multivibrators 74HCT4538DB,118
IC MULTIVIBRATOR 35NS 16SSOP

IC MULTIVIBRATOR 35NS 16SSOP

Supplier's Site
Multivibrators - 74HCT4538DB,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
74HCT4538DB,118
Multivibrators 74HCT4538DB,118
Monostable Multivibrator 35 ns 16-SSOP

Monostable Multivibrator 35 ns 16-SSOP

Buy Now Datasheet
Logic - Multivibrators - 74HCT4538DB,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
74HCT4538DB,118
Logic - Multivibrators 74HCT4538DB,118
IC MULTIVIBRATOR 35NS 16SSOP

IC MULTIVIBRATOR 35NS 16SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 74HCT4538DB,118-ND 74HCT4538DB,118 74HCT4538DB,118 74HCT4538DB,118
Product Name Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Logic - Multivibrators
Package Type SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)" SSOP SOP; SSOP; Other; 16-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Family / Base Number Nexperia - 15AC1781 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Package Type Other; SOIC
Number of Pins 16
View Details
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123PW - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
Logic - Multivibrators - DM74LS123SJ - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 8 to 0.4000 mA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Monostable Multivibrator - 362/C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 5.5 V
Package Type DIP
Number of units in IC 1
View Details