Rigaku Corporation Temperature Programmed Desorption Analyzer TPD type R

Description
For characterization of catalyst material, it is needed to examine the adsorption state by detecting components to be desorbed when a reaction gas is circulated through a sample with heat applied. Required also is to check the oxidation and reduction characteristics of the sample and look into the reactivities of substances adsorbed on the sample surface. The TPD type R has realized high-precision analysis of desorbed gas by adopting a gas circulation type holder and a skimmer type gas sampling system. EGA is an analytical technique in which the characteristics or amount of volatile products released by a substance are determined as a function of controlled temperature variation. EGA is typically used in materials science research and in the pharmaceutical industry to determine thermal stability, decomposition mechanisms, the nature of residual solvents and product safety. Thermal analysis allows the elucidation of microscopic information-such as chemical properties and crystal structure-allowing more precise determination of what kind of processes are occurring in the sample. The evaluation of thermal stability of polymeric and electronic materials, and recycling processing of polymers are socially important technologies, so there are increasing demands for improved EGA analysis methods.
Description
For characterization of catalyst material, it is needed to examine the adsorption state by detecting components to be desorbed when a reaction gas is circulated through a sample with heat applied. Required also is to check the oxidation and reduction characteristics of the sample and look into the reactivities of substances adsorbed on the sample surface. The TPD type R has realized high-precision analysis of desorbed gas by adopting a gas circulation type holder and a skimmer type gas sampling system. EGA is an analytical technique in which the characteristics or amount of volatile products released by a substance are determined as a function of controlled temperature variation. EGA is typically used in materials science research and in the pharmaceutical industry to determine thermal stability, decomposition mechanisms, the nature of residual solvents and product safety. Thermal analysis allows the elucidation of microscopic information-such as chemical properties and crystal structure-allowing more precise determination of what kind of processes are occurring in the sample. The evaluation of thermal stability of polymeric and electronic materials, and recycling processing of polymers are socially important technologies, so there are increasing demands for improved EGA analysis methods.

Suppliers

Company
Product
Description
Supplier Links
Temperature Programmed Desorption Analyzer - TPD type R - Rigaku Corporation
The Woodlands, TX, USA
Temperature Programmed Desorption Analyzer
TPD type R
Temperature Programmed Desorption Analyzer TPD type R
For characterization of catalyst material, it is needed to examine the adsorption state by detecting components to be desorbed when a reaction gas is circulated through a sample with heat applied. Required also is to check the oxidation and reduction characteristics of the sample and look into the reactivities of substances adsorbed on the sample surface. The TPD type R has realized high-precision analysis of desorbed gas by adopting a gas circulation type holder and a skimmer type gas sampling system. EGA is an analytical technique in which the characteristics or amount of volatile products released by a substance are determined as a function of controlled temperature variation. EGA is typically used in materials science research and in the pharmaceutical industry to determine thermal stability, decomposition mechanisms, the nature of residual solvents and product safety. Thermal analysis allows the elucidation of microscopic information-such as chemical properties and crystal structure-allowing more precise determination of what kind of processes are occurring in the sample. The evaluation of thermal stability of polymeric and electronic materials, and recycling processing of polymers are socially important technologies, so there are increasing demands for improved EGA analysis methods.

For characterization of catalyst material, it is needed to examine the adsorption state by detecting components to be desorbed when a reaction gas is circulated through a sample with heat applied. Required also is to check the oxidation and reduction characteristics of the sample and look into the reactivities of substances adsorbed on the sample surface.

The TPD type R has realized high-precision analysis of desorbed gas by adopting a gas circulation type holder and a skimmer type gas sampling system.

EGA is an analytical technique in which the characteristics or amount of volatile products released by a substance are determined as a function of controlled temperature variation. EGA is typically used in materials science research and in the pharmaceutical industry to determine thermal stability, decomposition mechanisms, the nature of residual solvents and product safety.

Thermal analysis allows the elucidation of microscopic information-such as chemical properties and crystal structure-allowing more precise determination of what kind of processes are occurring in the sample. The evaluation of thermal stability of polymeric and electronic materials, and recycling processing of polymers are socially important technologies, so there are increasing demands for improved EGA analysis methods.

Supplier's Site

Technical Specifications

  Rigaku Corporation
Product Category Calorimeters and Thermal Analyzers
Product Number TPD type R
Product Name Temperature Programmed Desorption Analyzer
Thermal Analyzer Type Temp. Programmed Desorption Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Analysis System HP DSC 2+ - 30139240 - METTLER TOLEDO Thermal Analysis
METTLER TOLEDO Thermal Analysis
Specs
Properties Measured Heat Flow
Temperature Range 22 to 700 C (72 to 1292 F)
View Details
Thermomechanical Analyzer - TMA-60H - Shimadzu Scientific Instruments, Inc.
Shimadzu Scientific Instruments, Inc.
Specs
Thermal Analyzer Type Thermal Mechanical Analyzer
Thermal Analyzer Performance Specs Displacement +-5mm, w/ load of 5N
Features Cooling (optional feature); Programmable Heating; Temperature Control
View Details
Differential Scanning Calorimeter - DSC 8230/8270 - Rigaku Corporation
Specs
Calorimeter Type Differential Scanning Calorimeter
Calorimeter Performance Specs Heat Gain/Loss
Features Cooling; Temperature Control
View Details
Thermogravimetric Analyzer - TGA-701 - LECO Corporation
Specs
Thermal Analyzer Type Thermal Gravimetric Analyzer
Display None
Remote Interface Computer Interface; Application Software Included.
View Details