Rigaku Corporation Compact Microfocus Sealed-Tube X-Ray Crystallography System Compact HomeLab

Description
Rigaku's Compact HomeLab was designed for researchers who want a low-maintenance X-ray system with the ultimate in experimental flexibility. The foundation of this system is the third generation Rigaku MicroMax™-003, an integrated microfocus sealed tube generator, and specialized confocal optic. The optic has been designed for the small crystals that are most frequently seen in today's structural biology labs. The beam size at the crystal is less than 100 μm in diameter, giving superior flux density for crystals smaller than 100 μm in size. The X-ray tube includes a 3-year warranty, which ensures that your time will be spent measuring samples instead of maintaining your X-ray source. The MicroMax-003 utilizes a 30 μm focal spot running at 30 watts of power. Superior beam stability is maintained by a supplied cooling system. The standard detector on the Compact HomeLab is the Saturn 724 HG CCD detector. The Saturn 724 HG is optimized for sensitivity, which means that weak reflections are measured more accurately as well as making it easier to screen small crystals. Each laboratory has its own special needs. To address this issue, Rigaku offers optional detectors with the Compact HomeLab so that the system can be fine-tuned to match the workflow and sample characteristics of a particular lab. The Saturn 724 HG CCD detector can be replaced with a Saturn 944 HG detector that has a larger active area and thus reducing total data collection times. This might be useful for a lab that performs more full data collection in house and less screening activities. Additionally, an imaging plate detector (R-AXIS IV ++ or R-AXIS HTC) can be substituted for the standard CCD. This might be beneficial for a lab that investigates samples with large unit cells or small samples that require very long exposures. Finally the Compact HomeLab can be equipped with the Pilatus 100K pixel array detector (PAD). PAD detectors have a number of intrinsic characteristics that are useful in the measurement of X-ray diffraction data. They are photon-counting detectors, which means that weak reflections are measured more accurately than with imaging plate or CCD based detectors. In addition, the readout speed of a PAD detector is so fast that "shutterless" data collection becomes possible, and the high dynamic range compared to CCD detectors means that overloads and subsequent rescans are reduced or eliminated. Tying the source and detector together is a κ geometry goniometer that provides maximum experimental flexibility when the need arises to measure data in specific crystal orientations.
Description
Rigaku's Compact HomeLab was designed for researchers who want a low-maintenance X-ray system with the ultimate in experimental flexibility. The foundation of this system is the third generation Rigaku MicroMax™-003, an integrated microfocus sealed tube generator, and specialized confocal optic. The optic has been designed for the small crystals that are most frequently seen in today's structural biology labs. The beam size at the crystal is less than 100 μm in diameter, giving superior flux density for crystals smaller than 100 μm in size. The X-ray tube includes a 3-year warranty, which ensures that your time will be spent measuring samples instead of maintaining your X-ray source. The MicroMax-003 utilizes a 30 μm focal spot running at 30 watts of power. Superior beam stability is maintained by a supplied cooling system. The standard detector on the Compact HomeLab is the Saturn 724 HG CCD detector. The Saturn 724 HG is optimized for sensitivity, which means that weak reflections are measured more accurately as well as making it easier to screen small crystals. Each laboratory has its own special needs. To address this issue, Rigaku offers optional detectors with the Compact HomeLab so that the system can be fine-tuned to match the workflow and sample characteristics of a particular lab. The Saturn 724 HG CCD detector can be replaced with a Saturn 944 HG detector that has a larger active area and thus reducing total data collection times. This might be useful for a lab that performs more full data collection in house and less screening activities. Additionally, an imaging plate detector (R-AXIS IV ++ or R-AXIS HTC) can be substituted for the standard CCD. This might be beneficial for a lab that investigates samples with large unit cells or small samples that require very long exposures. Finally the Compact HomeLab can be equipped with the Pilatus 100K pixel array detector (PAD). PAD detectors have a number of intrinsic characteristics that are useful in the measurement of X-ray diffraction data. They are photon-counting detectors, which means that weak reflections are measured more accurately than with imaging plate or CCD based detectors. In addition, the readout speed of a PAD detector is so fast that "shutterless" data collection becomes possible, and the high dynamic range compared to CCD detectors means that overloads and subsequent rescans are reduced or eliminated. Tying the source and detector together is a κ geometry goniometer that provides maximum experimental flexibility when the need arises to measure data in specific crystal orientations.

Suppliers

Company
Product
Description
Supplier Links
Compact Microfocus Sealed-Tube X-Ray Crystallography System - Compact HomeLab - Rigaku Corporation
The Woodlands, TX, USA
Compact Microfocus Sealed-Tube X-Ray Crystallography System
Compact HomeLab
Compact Microfocus Sealed-Tube X-Ray Crystallography System Compact HomeLab
Rigaku's Compact HomeLab was designed for researchers who want a low-maintenance X-ray system with the ultimate in experimental flexibility. The foundation of this system is the third generation Rigaku MicroMax™-003, an integrated microfocus sealed tube generator, and specialized confocal optic. The optic has been designed for the small crystals that are most frequently seen in today's structural biology labs. The beam size at the crystal is less than 100 μm in diameter, giving superior flux density for crystals smaller than 100 μm in size. The X-ray tube includes a 3-year warranty, which ensures that your time will be spent measuring samples instead of maintaining your X-ray source. The MicroMax-003 utilizes a 30 μm focal spot running at 30 watts of power. Superior beam stability is maintained by a supplied cooling system. The standard detector on the Compact HomeLab is the Saturn 724 HG CCD detector. The Saturn 724 HG is optimized for sensitivity, which means that weak reflections are measured more accurately as well as making it easier to screen small crystals. Each laboratory has its own special needs. To address this issue, Rigaku offers optional detectors with the Compact HomeLab so that the system can be fine-tuned to match the workflow and sample characteristics of a particular lab. The Saturn 724 HG CCD detector can be replaced with a Saturn 944 HG detector that has a larger active area and thus reducing total data collection times. This might be useful for a lab that performs more full data collection in house and less screening activities. Additionally, an imaging plate detector (R-AXIS IV ++ or R-AXIS HTC) can be substituted for the standard CCD. This might be beneficial for a lab that investigates samples with large unit cells or small samples that require very long exposures. Finally the Compact HomeLab can be equipped with the Pilatus 100K pixel array detector (PAD). PAD detectors have a number of intrinsic characteristics that are useful in the measurement of X-ray diffraction data. They are photon-counting detectors, which means that weak reflections are measured more accurately than with imaging plate or CCD based detectors. In addition, the readout speed of a PAD detector is so fast that "shutterless" data collection becomes possible, and the high dynamic range compared to CCD detectors means that overloads and subsequent rescans are reduced or eliminated. Tying the source and detector together is a κ geometry goniometer that provides maximum experimental flexibility when the need arises to measure data in specific crystal orientations.

Rigaku's Compact HomeLab was designed for researchers who want a low-maintenance X-ray system with the ultimate in experimental flexibility.

The foundation of this system is the third generation Rigaku MicroMax™-003, an integrated microfocus sealed tube generator, and specialized confocal optic. The optic has been designed for the small crystals that are most frequently seen in today's structural biology labs. The beam size at the crystal is less than 100 μm in diameter, giving superior flux density for crystals smaller than 100 μm in size.

The X-ray tube includes a 3-year warranty, which ensures that your time will be spent measuring samples instead of maintaining your X-ray source. The MicroMax-003 utilizes a 30 μm focal spot running at 30 watts of power. Superior beam stability is maintained by a supplied cooling system.

The standard detector on the Compact HomeLab is the Saturn 724 HG CCD detector. The Saturn 724 HG is optimized for sensitivity, which means that weak reflections are measured more accurately as well as making it easier to screen small crystals.

Each laboratory has its own special needs. To address this issue, Rigaku offers optional detectors with the Compact HomeLab so that the system can be fine-tuned to match the workflow and sample characteristics of a particular lab. The Saturn 724 HG CCD detector can be replaced with a Saturn 944 HG detector that has a larger active area and thus reducing total data collection times. This might be useful for a lab that performs more full data collection in house and less screening activities. Additionally, an imaging plate detector (R-AXIS IV ++ or R-AXIS HTC) can be substituted for the standard CCD. This might be beneficial for a lab that investigates samples with large unit cells or small samples that require very long exposures.

Finally the Compact HomeLab can be equipped with the Pilatus 100K pixel array detector (PAD). PAD detectors have a number of intrinsic characteristics that are useful in the measurement of X-ray diffraction data. They are photon-counting detectors, which means that weak reflections are measured more accurately than with imaging plate or CCD based detectors. In addition, the readout speed of a PAD detector is so fast that "shutterless" data collection becomes possible, and the high dynamic range compared to CCD detectors means that overloads and subsequent rescans are reduced or eliminated.

Tying the source and detector together is a κ geometry goniometer that provides maximum experimental flexibility when the need arises to measure data in specific crystal orientations.

Supplier's Site

Technical Specifications

  Rigaku Corporation
Product Category Diffractometers
Product Number Compact HomeLab
Product Name Compact Microfocus Sealed-Tube X-Ray Crystallography System
Wave X-Ray
Unlock Full Specs
to access all available technical data

Similar Products

X-ray Diffraction (XRD) -  - Bruker Corporation
Bruker Corporation
Specs
Features Benchtop (optional feature); High Resolution/Crystal Quality Capabilities (optional feature)
Wave X-Ray
Diffraction Method Powder (optional feature); Single Crystal (optional feature); Small-Angle X-ray Scattering (SAXS)
View Details
Benchtop X-Ray Diffraction (XRD) Instrument - MiniFlex - Rigaku Corporation
Specs
Features Benchtop
Wave X-Ray
Detector Scintillation
View Details
XRD: X-ray Diffractometer - XRD 6000/7000 - Shimadzu Scientific Instruments, Inc.
Shimadzu Scientific Instruments, Inc.
Specs
Wave X-Ray
Detector Scintillation
Positioning System Goniometer
View Details