Shimadzu Scientific Instruments, Inc. XRD: X-ray Diffractometer XRD 6000/7000

Description
XRD-6000 – General-purpose X-Ray Diffractometer The Windows XP-supported application software ushers this compact, multi-functional, general-purpose X-ray Diffractometer into the networking era of analysis. With its basic ease of use and abundant functions, the XRD-6000 offers solutions encompassing wide-ranging analysis requirements, from routine qualitative and quantitative analysis to state change analysis, including stress analysis, residual austenite quantitation, crystallite size/lattice strain, & crystallinity calculation XRD-7000 – New Concept in Multifunctional X-Ray Diffractometry A theta/theta configuration with options to accommodate samples up to 400mm in diameter, the XRD-7000 is able to handle extra-large samples as well as liquid samples. In addition to basic qualitative and quantitative analysis, the XRD-7000 handles residual austenite quantitation, environmental quantitative analysis, degree of crystallinity calculations, and crystal system determination, among others, while a range of attachments expands the application capabilities. Features High-precision, Vertical Goniometer Enabling analysis of samples in various states, each instrument´s goniometer features a high-speed rate (1000°/min) and high-precision angle reproducibility (±0.001° for the XRD-6000 and ±0.0002° for the XRD-7000) for fast measurement and highly reliable data. Safe, Easy-to-Operate Design With a front door mounted on guide rollers, installation/exchang e of samples and attachments is easy while a door lock mechanism provides a safe operating environment during operation. The XRD-6000 minimizes space requirements with a size of just 900 mm (w) x 700 mm (d) x 1600 mm (h). X-Ray Tubes The XRD-6000/7000 accept various types of X-ray tubes, including the normal focus 2kW type and broad focus 2.7kW type, as well as the optional long line focus 2.2kW type. High Stability X-Ray Generator Tube voltage and tube current are stable to/within ±0.01%, and this stability is unaffected during fluctuation of source voltage or ambient temperature. Optional Upgrades The XRD-6000 can be equipped with a range of hardware and software upgrades including: Counter Monochromator Rotational Sample Stage Multi-sample Stages Micro Analysis Attachments Thin Film Attachment Fiber Sample Attachment Sample Heating/Cooling Stages Rietveld analysis software Percent Crystallinity Software Crystallite Size/Lattice Strain Software ICDD PDF 2/4 MDI Software (JADE, JADE Plus, RIQAS, etc)
Description
XRD-6000 – General-purpose X-Ray Diffractometer The Windows XP-supported application software ushers this compact, multi-functional, general-purpose X-ray Diffractometer into the networking era of analysis. With its basic ease of use and abundant functions, the XRD-6000 offers solutions encompassing wide-ranging analysis requirements, from routine qualitative and quantitative analysis to state change analysis, including stress analysis, residual austenite quantitation, crystallite size/lattice strain, & crystallinity calculation XRD-7000 – New Concept in Multifunctional X-Ray Diffractometry A theta/theta configuration with options to accommodate samples up to 400mm in diameter, the XRD-7000 is able to handle extra-large samples as well as liquid samples. In addition to basic qualitative and quantitative analysis, the XRD-7000 handles residual austenite quantitation, environmental quantitative analysis, degree of crystallinity calculations, and crystal system determination, among others, while a range of attachments expands the application capabilities. Features High-precision, Vertical Goniometer Enabling analysis of samples in various states, each instrument´s goniometer features a high-speed rate (1000°/min) and high-precision angle reproducibility (±0.001° for the XRD-6000 and ±0.0002° for the XRD-7000) for fast measurement and highly reliable data. Safe, Easy-to-Operate Design With a front door mounted on guide rollers, installation/exchang e of samples and attachments is easy while a door lock mechanism provides a safe operating environment during operation. The XRD-6000 minimizes space requirements with a size of just 900 mm (w) x 700 mm (d) x 1600 mm (h). X-Ray Tubes The XRD-6000/7000 accept various types of X-ray tubes, including the normal focus 2kW type and broad focus 2.7kW type, as well as the optional long line focus 2.2kW type. High Stability X-Ray Generator Tube voltage and tube current are stable to/within ±0.01%, and this stability is unaffected during fluctuation of source voltage or ambient temperature. Optional Upgrades The XRD-6000 can be equipped with a range of hardware and software upgrades including: Counter Monochromator Rotational Sample Stage Multi-sample Stages Micro Analysis Attachments Thin Film Attachment Fiber Sample Attachment Sample Heating/Cooling Stages Rietveld analysis software Percent Crystallinity Software Crystallite Size/Lattice Strain Software ICDD PDF 2/4 MDI Software (JADE, JADE Plus, RIQAS, etc)

Suppliers

Company
Product
Description
Supplier Links
XRD: X-ray Diffractometer - XRD 6000/7000 - Shimadzu Scientific Instruments, Inc.
Columbia, MD, USA
XRD: X-ray Diffractometer
XRD 6000/7000
XRD: X-ray Diffractometer XRD 6000/7000
XRD-6000 – General-purpose X-Ray Diffractometer The Windows XP-supported application software ushers this compact, multi-functional, general-purpose X-ray Diffractometer into the networking era of analysis. With its basic ease of use and abundant functions, the XRD-6000 offers solutions encompassing wide-ranging analysis requirements, from routine qualitative and quantitative analysis to state change analysis, including stress analysis, residual austenite quantitation, crystallite size/lattice strain, & crystallinity calculation XRD-7000 – New Concept in Multifunctional X-Ray Diffractometry A theta/theta configuration with options to accommodate samples up to 400mm in diameter, the XRD-7000 is able to handle extra-large samples as well as liquid samples. In addition to basic qualitative and quantitative analysis, the XRD-7000 handles residual austenite quantitation, environmental quantitative analysis, degree of crystallinity calculations, and crystal system determination, among others, while a range of attachments expands the application capabilities. Features High-precision, Vertical Goniometer Enabling analysis of samples in various states, each instrument´s goniometer features a high-speed rate (1000°/min) and high-precision angle reproducibility (±0.001° for the XRD-6000 and ±0.0002° for the XRD-7000) for fast measurement and highly reliable data. Safe, Easy-to-Operate Design With a front door mounted on guide rollers, installation/exchang e of samples and attachments is easy while a door lock mechanism provides a safe operating environment during operation. The XRD-6000 minimizes space requirements with a size of just 900 mm (w) x 700 mm (d) x 1600 mm (h). X-Ray Tubes The XRD-6000/7000 accept various types of X-ray tubes, including the normal focus 2kW type and broad focus 2.7kW type, as well as the optional long line focus 2.2kW type. High Stability X-Ray Generator Tube voltage and tube current are stable to/within ±0.01%, and this stability is unaffected during fluctuation of source voltage or ambient temperature. Optional Upgrades The XRD-6000 can be equipped with a range of hardware and software upgrades including: Counter Monochromator Rotational Sample Stage Multi-sample Stages Micro Analysis Attachments Thin Film Attachment Fiber Sample Attachment Sample Heating/Cooling Stages Rietveld analysis software Percent Crystallinity Software Crystallite Size/Lattice Strain Software ICDD PDF 2/4 MDI Software (JADE, JADE Plus, RIQAS, etc)

XRD-6000 – General-purpose X-Ray Diffractometer
The Windows XP-supported application software ushers this compact, multi-functional, general-purpose X-ray Diffractometer into the networking era of analysis. With its basic ease of use and abundant functions, the XRD-6000 offers solutions encompassing wide-ranging analysis requirements, from routine qualitative and quantitative analysis to state change analysis, including stress analysis, residual austenite quantitation, crystallite size/lattice strain, & crystallinity calculation

XRD-7000 – New Concept in Multifunctional X-Ray Diffractometry
A theta/theta configuration with options to accommodate samples up to 400mm in diameter, the XRD-7000 is able to handle extra-large samples as well as liquid samples. In addition to basic qualitative and quantitative analysis, the XRD-7000 handles residual austenite quantitation, environmental quantitative analysis, degree of crystallinity calculations, and crystal system determination, among others, while a range of attachments expands the application capabilities.

Features

High-precision, Vertical Goniometer
Enabling analysis of samples in various states, each instrument´s goniometer features a high-speed rate (1000°/min) and high-precision angle reproducibility (±0.001° for the XRD-6000 and ±0.0002° for the XRD-7000) for fast measurement and highly reliable data. Safe, Easy-to-Operate Design
With a front door mounted on guide rollers, installation/exchange of samples and attachments is easy while a door lock mechanism provides a safe operating environment during operation. The XRD-6000 minimizes space requirements with a size of just 900 mm (w) x 700 mm (d) x 1600 mm (h).

X-Ray Tubes
The XRD-6000/7000 accept various types of X-ray tubes, including the normal focus 2kW type and broad focus 2.7kW type, as well as the optional long line focus 2.2kW type.

High Stability X-Ray Generator
Tube voltage and tube current are stable to/within ±0.01%, and this stability is unaffected during fluctuation of source voltage or ambient temperature.

Optional Upgrades
The XRD-6000 can be equipped with a range of hardware and software upgrades including:

  • Counter Monochromator
  • Rotational Sample Stage
  • Multi-sample Stages
  • Micro Analysis Attachments
  • Thin Film Attachment
  • Fiber Sample Attachment
  • Sample Heating/Cooling Stages
  • Rietveld analysis software
  • Percent Crystallinity Software
  • Crystallite Size/Lattice Strain Software
  • ICDD PDF 2/4
  • MDI Software (JADE, JADE Plus, RIQAS, etc)
Supplier's Site

Technical Specifications

  Shimadzu Scientific Instruments, Inc.
Product Category Diffractometers
Product Number XRD 6000/7000
Product Name XRD: X-ray Diffractometer
Wave X-Ray
Detector Scintillation
Positioning System Goniometer
Diffracted Beam Optics Crystal Monochromator
Unlock Full Specs
to access all available technical data

Similar Products

Small Angle X-Ray Scattering (SAXS) Kratky Camera System - BioSAXS-1000 - Rigaku Corporation
Specs
Features Benchtop
Wave X-Ray
Detector Camera
View Details
X-ray Diffraction (XRD) -  - Bruker Corporation
Bruker Corporation
Specs
Features Benchtop (optional feature); High Resolution/Crystal Quality Capabilities (optional feature)
Wave X-Ray
Diffraction Method Powder (optional feature); Single Crystal (optional feature); Small-Angle X-ray Scattering (SAXS)
View Details
Imaging Plate X-Ray Area Detector - R-AXIS IV++ - Rigaku Corporation
Specs
Features Benchtop
Wave X-Ray
Detector Plate/Foil
View Details