Rieker, Inc. Electronic Inclinometer NG4i

Description
The NGi Series of inclination sensors are liquid capacitive based inclinometers for measuring the tilt angle of any object with respect to gravity. The measuring principle assures a linear angle output with 4…20mA calibrated to equal the measuring range of the sensor. An optional measuring time constant can be ordered with longer rise times. The current loop supplies power to the sensor, which means the complete unit operates as a 2-wire system. Features 4 to 20 mA Output (2 wire) Single Supply Input Low Power Consumption -40°C to +85°C Operating Temperature Range IP65 Packaging Shock Resistant
Description
The NGi Series of inclination sensors are liquid capacitive based inclinometers for measuring the tilt angle of any object with respect to gravity. The measuring principle assures a linear angle output with 4…20mA calibrated to equal the measuring range of the sensor. An optional measuring time constant can be ordered with longer rise times. The current loop supplies power to the sensor, which means the complete unit operates as a 2-wire system. Features 4 to 20 mA Output (2 wire) Single Supply Input Low Power Consumption -40°C to +85°C Operating Temperature Range IP65 Packaging Shock Resistant

Suppliers

Company
Product
Description
Supplier Links
Electronic Inclinometer - NG4i - Rieker, Inc.
Aston, PA, USA
Electronic Inclinometer
NG4i
Electronic Inclinometer NG4i
The NGi Series of inclination sensors are liquid capacitive based inclinometers for measuring the tilt angle of any object with respect to gravity. The measuring principle assures a linear angle output with 4…20mA calibrated to equal the measuring range of the sensor. An optional measuring time constant can be ordered with longer rise times. The current loop supplies power to the sensor, which means the complete unit operates as a 2-wire system. Features 4 to 20 mA Output (2 wire) Single Supply Input Low Power Consumption -40°C to +85°C Operating Temperature Range IP65 Packaging Shock Resistant

The NGi Series of inclination sensors are liquid capacitive based inclinometers for measuring the tilt angle of any object with respect to gravity. The measuring principle assures a linear angle output with 4…20mA calibrated to equal the measuring range of the sensor. An optional measuring time constant can be ordered with longer rise times. The current loop supplies power to the sensor, which means the complete unit operates as a 2-wire system.

Features

  • 4 to 20 mA Output (2 wire)
  • Single Supply Input
  • Low Power Consumption
  • -40°C to +85°C Operating Temperature Range
  • IP65 Packaging
  • Shock Resistant
Buy Now

Technical Specifications

  Rieker, Inc.
Product Category Levels
Product Number NG4i
Product Name Electronic Inclinometer
Application Construction; Surveying or Field Work; Auto, Rail, Aircraft, Ship or other Vehicle; Pitch/Roll Measurements/Aircraft/Ships
Level Type Clinometer or Inclinometer
Measuring Technology Electronic
Angular Range -80 to 80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Precision Measuring Systems - ParallelPro™ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Application Semiconductor Manufacturing
Measuring Technology Electronic
View Details
Torpedo (Plumb) Levels - C654360 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Level Type Beam or Torpedo
Measurement Scale / Units Inches
View Details
Boom Angle Indicator - 4120WWR-12V - Rieker, Inc.
Specs
Application Construction; Surveying or Field Work; Auto, Rail, Aircraft, Ship or other Vehicle; Aerial Lift Trucks, Cranes, Derricks
Level Type Clinometer or Inclinometer
Measuring Technology Mechanical; Other; Ball Weight
View Details
Milwaukee Electric Tool Corporation
Specs
Level Type Spirit Level; Beam or Torpedo
Angular Range 45 degrees
Length 12 inch (305 mm)
View Details