Rieker, Inc. Datasheets for Levels
Levels are mechanical or electronic tools that measure the inclination of a surface relative to the earth's surface. Levels vary from simple mechanical devices to complex electronic sensors that digitally readout angular level values.
Levels: Learn more
| Product Name | Notes |
|---|---|
| Features: Precision Glass Tube Custom Size Tubes Custom Color Warning Zones Backlit Models Available Applications: Quick Visual of Angle for - Platform Level Roll Over Early Warning Slope Indication Percent... | |
| A clinometer (or Inclinometer) is an instrument for measuring angles of slope (or tilt), elevation or inclination of an object with respect to gravity. Also known as a slope or... | |
| A Clinometer (or Inclinometer) is an instrument for measuring angles of slope (or tilt), elevation or inclination of an object with respect to gravity. Also known as a tilt meter,... | |
| A Clinometer is any of various surveying instruments for measuring angles of elevation, slope, or incline with respect to gravity. Also known as an inclinometer, slope indicator, or gradiometer theses... | |
| Also referred to as a “bulls-eye” level, the C000X Series of Circular Bubble Levels provide accurate measurement of level in a rugged machined Aluminum housing (Anodized black). Several sizes available... | |
| Commonly referred to as a Clinometer (as in typical marine applications like boating). Large Clear Markings allow readability at twelve (12) feet. Special dampening fluid precisely controls movement of ball. | |
| Commonly referred to as a Clinometer (as in typical marine applications like boating). Two (2) scales, two (2) ranges.Top Scale gives accurate 1º readings - useful in balancing loads or... | |
| Commonly referred to as a Clinometer (as in typical marine applications like boating).Two (2) scales, two (2) ranges. Top Scale gives accurate 1º readings - useful in balancing loads or... | |
| Highly Accurate Grading Instrument. Two (2) scales, two (2) ranges. Upper Scale in Inch Per Foot Rise gives accurate 1/8" (0.125") readings up to ±1.5"/Ft Rise. Lower Scale in Percent... | |
| Our 2126-D is a dual scale mechanical gradiometer. The bottom scale is ±26 degree scale with 2 degree increments. The top scale is ±45 percent grade with 5 percent increments. | |
| Our 2160-B mechanical boom angle inclinometer is a -30 to +90 degrees unit with 5 degree increments. The housing is made of rugged ballistic plastic, making these clinometers extremely tough... | |
| Our 2160-F mechanical inclinometer is a ±60 degrees unit with 5 degree increments. The housing is made of rugged ballistic plastic, making these clinometers extremely tough for all types of... | |
| Our H6EX is intrinsically safe and suitable for hazardous locations with continuous, long or frequent periods of exposure to hazardous elements. Certifications: ATEX / IECEx Approved: Ex II 1G Ex... | |
| Our MPI unit is a touch screen inclinometer offering a multi-output precision sensing solution. The MPI offers multiple configurable outputs: Graphic Touch-Screen Sunlight-readable Display, Digital RS232 & RS485, Analog Voltage,... | |
| Rieker Instrument Company Inc manufactures manual inclinometers using glass tube and ball construction with engraved markings and customer specified color warning zones. All our tubes are filled with a special... | |
| Rieker manufactures manual inclinometers using glass tube and ball construction with engraved markings and customer specified warning zones. All our tubes are filled with a special dampening fluid that controls... | |
| Rieker manufactures these inclinometers to MIL Spec, using precision glass tube and ball construction with engraved markings and customer specified color warning zones. All our tubes are filled with a... | |
| Rieker's manual boom angle indicators and boom angle inclinometers are not affected by outdoor elements. These instruments are made tough and will not rust, freeze, or otherwise "hang up" like... | |
| Rieker's Digital Boom Angle Indicator Remote Inclinometer Package (model RDSR3-BA-09) is an extension of the RDI series of digital inclinometers. Like the 4120, our electronic boom angle indicator is sealed... | |
| Rieker's rugged manual boom angle indicators – the 4120 Series - are not effected by outdoor elements. These instruments are made tough and will not rust, freeze, or otherwise "hang... | |
| The (RAD) Remote Angle Display was specially designed for line array/speaker positioning. Available as a single line display reading one sensor at a time (RAS2) or a dual line display... | |
| The NGi Series of inclination sensors are liquid capacitive based inclinometers for measuring the tilt angle of any object with respect to gravity. The measuring principle assures a linear angle... | |
| The RDI provides single or dual axis inclination sensing in a rugged environmentally protected housing. This is a semi-custom unit where all subassemblies are stock but specific functions are customized. | |
| The RDR Remote Inclinometer Package is an extension of the RDI series. The package is supplied as a calibrated set featuring an environmentally sealed inclinometer box (single or dual axis),... | |
| The RDS7-BB-09 digital ball banking unit features an audible alert, an LCD displaying angle to 0.01º, RS232 output (instant readouts right to your laptop), and programmable trip angles - make... | |
| The NG2U, NG3U, and NG4U sensors are liquid capacitive based inclinometers for measuring the tilt angle of any object with respect to gravity. All NGU models are supplied a ratiometric... | |
| Model 5005 Dimensions 6 1/4"w X 1 3/4"h X 5/8"d Degree Range ±5° Degree Markings 0.5° Case Materials Black Derlin base, engraved markings filled white Tube Construction Glass with black... | |
| Dimensions 6 1/4"w X 1 3/4"h X 5/8"d Degree Range ±5° Degree Markings 0.5º increments - alphabetized to eliminate errors - left to right: A through U Case Materials Black... |