Rieker, Inc. Boom Angle Indicator 4120WWR-12V

Description
Rieker's rugged manual boom angle indicators – the 4120 Series - are not effected by outdoor elements. These instruments are made tough and will not rust, freeze, or otherwise "hang up" like old-fashioned pendulum styles. Like all of our manual instruments, each indicator is properly dampened for smooth reliable readings. The 4120 model is designed for easy mounting with two screws, which allows for quick and efficient retrofitting in the field. The newest addition is the 4120-12v, a highly visible backlit model for increased safety - especially at night! Features - Oversized inclinometer for easy read - High visibility markings - Hermetically sealed – will not leak - Weatherproof - will not rust or hang up - UV Resistant - Operational from -50° F to +180° F - Extremely shock and vibration resistant - Easily installed – quick retrofitting - Right hand or left hand models available - Now available with 12 Volt backlighting - highly visible at night for added safety
Description
Rieker's rugged manual boom angle indicators – the 4120 Series - are not effected by outdoor elements. These instruments are made tough and will not rust, freeze, or otherwise "hang up" like old-fashioned pendulum styles. Like all of our manual instruments, each indicator is properly dampened for smooth reliable readings. The 4120 model is designed for easy mounting with two screws, which allows for quick and efficient retrofitting in the field. The newest addition is the 4120-12v, a highly visible backlit model for increased safety - especially at night! Features - Oversized inclinometer for easy read - High visibility markings - Hermetically sealed – will not leak - Weatherproof - will not rust or hang up - UV Resistant - Operational from -50° F to +180° F - Extremely shock and vibration resistant - Easily installed – quick retrofitting - Right hand or left hand models available - Now available with 12 Volt backlighting - highly visible at night for added safety

Suppliers

Company
Product
Description
Supplier Links
Boom Angle Indicator - 4120WWR-12V - Rieker, Inc.
Aston, PA, USA
Boom Angle Indicator
4120WWR-12V
Boom Angle Indicator 4120WWR-12V
Rieker's rugged manual boom angle indicators – the 4120 Series - are not effected by outdoor elements. These instruments are made tough and will not rust, freeze, or otherwise "hang up" like old-fashioned pendulum styles. Like all of our manual instruments, each indicator is properly dampened for smooth reliable readings. The 4120 model is designed for easy mounting with two screws, which allows for quick and efficient retrofitting in the field. The newest addition is the 4120-12v, a highly visible backlit model for increased safety - especially at night! Features - Oversized inclinometer for easy read - High visibility markings - Hermetically sealed – will not leak - Weatherproof - will not rust or hang up - UV Resistant - Operational from -50° F to +180° F - Extremely shock and vibration resistant - Easily installed – quick retrofitting - Right hand or left hand models available - Now available with 12 Volt backlighting - highly visible at night for added safety

Rieker's rugged manual boom angle indicators – the 4120 Series - are not effected by outdoor elements. These instruments are made tough and will not rust, freeze, or otherwise "hang up" like old-fashioned pendulum styles. Like all of our manual instruments, each indicator is properly dampened for smooth reliable readings.

The 4120 model is designed for easy mounting with two screws, which allows for quick and efficient retrofitting in the field. The newest addition is the 4120-12v, a highly visible backlit model for increased safety - especially at night!

Features

- Oversized inclinometer for easy read
- High visibility markings
- Hermetically sealed – will not leak
- Weatherproof - will not rust or hang up
- UV Resistant
- Operational from -50° F to +180° F
- Extremely shock and vibration resistant
- Easily installed – quick retrofitting
- Right hand or left hand models available
- Now available with 12 Volt backlighting - highly visible at night for added safety

Buy Now

Technical Specifications

  Rieker, Inc.
Product Category Levels
Product Number 4120WWR-12V
Product Name Boom Angle Indicator
Application Construction; Surveying or Field Work; Auto, Rail, Aircraft, Ship or other Vehicle; Aerial Lift Trucks, Cranes, Derricks
Level Type Clinometer or Inclinometer
Measuring Technology Mechanical; Other; Ball Weight
Angular Range -30 to 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Precision Measuring Systems - ParallelPro™ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Application Semiconductor Manufacturing
Measuring Technology Electronic
View Details
Torpedo (Plumb) Levels - C654340 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Level Type Beam or Torpedo
Measurement Scale / Units Inches
View Details
Circular “Bulls-Eye” Bubble Level - C0006-A - Rieker, Inc.
Specs
Application Construction; Surveying or Field Work; Auto, Rail, Aircraft, Ship or other Vehicle; Aerial Lift Trucks
Level Type Circular or Bull's Eye Level
Measuring Technology Vial Type
View Details
Dual Axis Programmable Tilt Switch - 0729-1736-99 - Fredericks Company - Televac
Specs
Application Construction; Surveying or Field Work; Machine Shop
Level Type Clinometer or Inclinometer
Measuring Technology Electronic
View Details