Rieker, Inc. Circular “Bulls-Eye” Bubble Level C0006-A

Description
Also referred to as a “bulls-eye” level, the C000X Series of Circular Bubble Levels provide accurate measurement of level in a rugged machined Aluminum housing (Anodized black). Several sizes available to fit any space requirement. Manufactured to exacting specifications, the accuracy is guaranteed and maintained through the use of precision ground glass and machined Aluminum. Rigorous testing completed to assure high performance over long-term all weather conditions, including industry standard Salt Fog survivability per ASTM B117. Each instrument is filled with a special damping fluid that controls the movement of the bubble, for smooth accurate readings. The fluid combined with large, clear markings make it easy to get quick, accurate readings under a wide variety of severe environmental conditions. These precision circular vials have three mounting holes for installation convenience and calibration. Since most mounting surfaces may vary, for exact zero calibration the C000X-A models all come with Polyurethane bumpers and mounting hardware. Features - ALL Weather Machined Aluminum Housing - Salt Fog per ASTM B117 - Precision Ground Glass - Permanently Fused Ceramic Markings - Operating Temperature Range -40°C to +75°C/+85ºC
Description
Also referred to as a “bulls-eye” level, the C000X Series of Circular Bubble Levels provide accurate measurement of level in a rugged machined Aluminum housing (Anodized black). Several sizes available to fit any space requirement. Manufactured to exacting specifications, the accuracy is guaranteed and maintained through the use of precision ground glass and machined Aluminum. Rigorous testing completed to assure high performance over long-term all weather conditions, including industry standard Salt Fog survivability per ASTM B117. Each instrument is filled with a special damping fluid that controls the movement of the bubble, for smooth accurate readings. The fluid combined with large, clear markings make it easy to get quick, accurate readings under a wide variety of severe environmental conditions. These precision circular vials have three mounting holes for installation convenience and calibration. Since most mounting surfaces may vary, for exact zero calibration the C000X-A models all come with Polyurethane bumpers and mounting hardware. Features - ALL Weather Machined Aluminum Housing - Salt Fog per ASTM B117 - Precision Ground Glass - Permanently Fused Ceramic Markings - Operating Temperature Range -40°C to +75°C/+85ºC

Suppliers

Company
Product
Description
Supplier Links
Circular “Bulls-Eye” Bubble Level - C0006-A - Rieker, Inc.
Aston, PA, USA
Circular “Bulls-Eye” Bubble Level
C0006-A
Circular “Bulls-Eye” Bubble Level C0006-A
Also referred to as a “bulls-eye” level, the C000X Series of Circular Bubble Levels provide accurate measurement of level in a rugged machined Aluminum housing (Anodized black). Several sizes available to fit any space requirement. Manufactured to exacting specifications, the accuracy is guaranteed and maintained through the use of precision ground glass and machined Aluminum. Rigorous testing completed to assure high performance over long-term all weather conditions, including industry standard Salt Fog survivability per ASTM B117. Each instrument is filled with a special damping fluid that controls the movement of the bubble, for smooth accurate readings. The fluid combined with large, clear markings make it easy to get quick, accurate readings under a wide variety of severe environmental conditions. These precision circular vials have three mounting holes for installation convenience and calibration. Since most mounting surfaces may vary, for exact zero calibration the C000X-A models all come with Polyurethane bumpers and mounting hardware. Features - ALL Weather Machined Aluminum Housing - Salt Fog per ASTM B117 - Precision Ground Glass - Permanently Fused Ceramic Markings - Operating Temperature Range -40°C to +75°C/+85ºC

Also referred to as a “bulls-eye” level, the C000X Series of Circular Bubble Levels provide accurate measurement of level in a rugged machined Aluminum housing (Anodized black). Several sizes available to fit any space requirement.

Manufactured to exacting specifications, the accuracy is guaranteed and maintained through the use of precision ground glass and machined Aluminum. Rigorous testing completed to assure high performance over long-term all weather conditions, including industry standard Salt Fog survivability per ASTM B117.

Each instrument is filled with a special damping fluid that controls the movement of the bubble, for smooth accurate readings. The fluid combined with large, clear markings make it easy to get quick, accurate readings under a wide variety of severe environmental conditions.

These precision circular vials have three mounting holes for installation convenience and calibration. Since most mounting surfaces may vary, for exact zero calibration the C000X-A models all come with Polyurethane bumpers and mounting hardware.

Features

- ALL Weather Machined Aluminum Housing - Salt Fog per ASTM B117
- Precision Ground Glass
- Permanently Fused Ceramic Markings
- Operating Temperature Range -40°C to +75°C/+85ºC

Buy Now

Technical Specifications

  Rieker, Inc.
Product Category Levels
Product Number C0006-A
Product Name Circular “Bulls-Eye” Bubble Level
Application Construction; Surveying or Field Work; Auto, Rail, Aircraft, Ship or other Vehicle; Aerial Lift Trucks
Level Type Circular or Bull's Eye Level
Measuring Technology Vial Type
Unlock Full Specs
to access all available technical data

Similar Products

Precision Measuring Systems - ParallelPro™ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Application Semiconductor Manufacturing
Measuring Technology Electronic
View Details
Torpedo (Plumb) Levels - C654360 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Level Type Beam or Torpedo
Measurement Scale / Units Inches
View Details
Manual “Ball-in-Tube” Inclinometer - 5012P Gradiometer - Rieker, Inc.
Specs
Application Construction; Surveying or Field Work; Auto, Rail, Aircraft, Ship or other Vehicle; Submarines, Aerial Lift Trucks
Level Type Clinometer or Inclinometer
Measuring Technology Mechanical; Other; Ball Weight
View Details
Milwaukee Electric Tool Corporation
Specs
Level Type Spirit Level; Beam or Torpedo
Length 24 inch (610 mm)
Features Magnetic Clamping or Magnet Inserts
View Details