Riedon, Inc. Specialty Resistor TSC-130

Description
Resistances from 1 to 48kOhms Power Rating 5 to 225Watts Resistance Tolerances to ± 5% Options: Special Tolerances Ayrton-Perry / Non-Inductive Windings Fixed / Tapped / or Adjustable Quick Connect Terminals Mounting Brackets
Description
Resistances from 1 to 48kOhms Power Rating 5 to 225Watts Resistance Tolerances to ± 5% Options: Special Tolerances Ayrton-Perry / Non-Inductive Windings Fixed / Tapped / or Adjustable Quick Connect Terminals Mounting Brackets

Suppliers

Company
Product
Description
Supplier Links
Specialty Resistor - TSC-130 - Riedon, Inc.
Alhambra, CA, USA
Specialty Resistor
TSC-130
Specialty Resistor TSC-130
Resistances from 1 to 48kOhms Power Rating 5 to 225Watts Resistance Tolerances to ± 5% Options: Special Tolerances Ayrton-Perry / Non-Inductive Windings Fixed / Tapped / or Adjustable Quick Connect Terminals Mounting Brackets

Resistances from 1 to 48kOhms
Power Rating 5 to 225Watts
Resistance Tolerances to ± 5%
Options:

Special Tolerances
Ayrton-Perry / Non-Inductive Windings
Fixed / Tapped / or Adjustable
Quick Connect Terminals
Mounting Brackets

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number TSC-130
Product Name Specialty Resistor
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Wirewound
Resistance Range 2.7 to 20000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers