Riedon, Inc. Chip Resistor - Surface Mount S2-1KF2

Description
RES SMD 1K OHM 1% 1W 2615
Request a Quote Datasheet
Description
RES SMD 1K OHM 1% 1W 2615
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 696-S2-1KF2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S2-1KF2CT-ND
Chip Resistor - Surface Mount 696-S2-1KF2CT-ND
RES SMD 1K OHM 1% 1W 2615

RES SMD 1K OHM 1% 1W 2615

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S2-1KF2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S2-1KF2DKR-ND
Chip Resistor - Surface Mount 696-S2-1KF2DKR-ND
RES SMD 1K OHM 1% 1W 2615

RES SMD 1K OHM 1% 1W 2615

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S2-1KF2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S2-1KF2TR-ND
Chip Resistor - Surface Mount 696-S2-1KF2TR-ND
1 kOhms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

1 kOhms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 696-S2-1KF2CT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound
Mounting / Packaging 2615 J-Lead
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers