Restek Pinnacle®DB IBD UHPLC Columns USP L68

Description
particle size: 1.9μm pore size: 140å endcap: yes pH range: 2.5 to 8 temperature limit: 80°C An intrinsically base-deactivated (IBD) phase, containing a polar group within, or intrinsic to, the hydrocarbon bonded phase. Unique selectivity and a high level of base deactivation, while reducing or eliminating the need for mobile phase additives. Part of the Restek USLC™ column set, which offers the widest range of reversed phase selectivity available!
Description
particle size: 1.9μm pore size: 140å endcap: yes pH range: 2.5 to 8 temperature limit: 80°C An intrinsically base-deactivated (IBD) phase, containing a polar group within, or intrinsic to, the hydrocarbon bonded phase. Unique selectivity and a high level of base deactivation, while reducing or eliminating the need for mobile phase additives. Part of the Restek USLC™ column set, which offers the widest range of reversed phase selectivity available!

Suppliers

Company
Product
Description
Supplier Links
Pinnacle®DB IBD UHPLC Columns - USP L68 - Restek
Bellefonte, PA, USA
Pinnacle®DB IBD UHPLC Columns
USP L68
Pinnacle®DB IBD UHPLC Columns USP L68
particle size: 1.9μm pore size: 140å endcap: yes pH range: 2.5 to 8 temperature limit: 80°C An intrinsically base-deactivated (IBD) phase, containing a polar group within, or intrinsic to, the hydrocarbon bonded phase. Unique selectivity and a high level of base deactivation, while reducing or eliminating the need for mobile phase additives. Part of the Restek USLC™ column set, which offers the widest range of reversed phase selectivity available!

particle size: 1.9μm
pore size: 140Å
endcap: yes
pH range: 2.5 to 8
temperature limit: 80°C
An intrinsically base-deactivated (IBD) phase, containing a polar group within, or intrinsic to, the hydrocarbon bonded phase. Unique selectivity and a high level of base deactivation, while reducing or eliminating the need for mobile phase additives. Part of the Restek USLC™ column set, which offers the widest range of reversed phase selectivity available!

Supplier's Site
Ultra IBD Columns - USP L68 - Restek
Bellefonte, PA, USA
Ultra IBD Columns
USP L68
Ultra IBD Columns USP L68
Specialized Columns for Mixed Polar and Nonpolar Compounds particle size: 3μm or 5μm, spherical pore size: 100å carbon load: 12% endcap: no pH range: 2.5 to 8 temperature limit: 80°C An intrinsically base-deactivated (IBD) phase, containing a polar group within, or intrinsic to, the hydrocarbon bonded phase. Unique selectivity and a high level of base deactivation, while reducing or eliminating the need for mobile phase additives. Part of the Restek USLC™ column set, which offers the widest range of reversed phase selectivity available! Similar Phase(s): SymmetryShield, Discovery ABZ & ABZ+, Prism

Specialized Columns for Mixed Polar and Nonpolar Compounds

particle size: 3μm or 5μm, spherical
pore size: 100Å
carbon load: 12%
endcap: no
pH range: 2.5 to 8
temperature limit: 80°C
An intrinsically base-deactivated (IBD) phase, containing a polar group within, or intrinsic to, the hydrocarbon bonded phase. Unique selectivity and a high level of base deactivation, while reducing or eliminating the need for mobile phase additives. Part of the Restek USLC™ column set, which offers the widest range of reversed phase selectivity available! Similar Phase(s):

SymmetryShield, Discovery ABZ & ABZ+, Prism

Supplier's Site

Technical Specifications

  Restek Restek
Product Category HPLC Columns HPLC Columns
Product Number USP L68 USP L68
Product Name Pinnacle®DB IBD UHPLC Columns Ultra IBD Columns
Column Type Analytical Analytical
Stationary Phase/Separation Process Normally Bonded Phase Reversed Phase; HILIC Separation
Construction Material Stainless Steel Stainless Steel
Packing Diameter 1.9 µm (0.0748 mils) 3 µm (0.1181 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-C18, 5 µm, 100 Å, 2.1 x 150 mm - 79673 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Ultra Carbamate Columns -  - Restek
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Construction Material Stainless Steel
View Details
SCX HPLC Column, 5um, 300A, 4.6x150mm - SCX-5-300/15 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details