Restek Ultra Carbamate Columns

Description
particle size: 3μm or 5μm, spherical pore size: 100å pH range: 2.5 to 8 temperature limit: 80°C Restek chemists developed the Ultra Carbamate column specifically for carbamates analysis. The unique packing separates 10 target carbamates in just over 10 minutes. The column is compatible with fluorescence or LC/MS detection.* An Ultra Carbamate column can process as many as 3 to 4 samples per hour, versus less than 2 samples per hour on a general-purpose C18 column. In addition to increased sample throughput, this much faster analysis will significantly reduce solvent usage—and the costs of disposing of solvent waste.
Description
particle size: 3μm or 5μm, spherical pore size: 100å pH range: 2.5 to 8 temperature limit: 80°C Restek chemists developed the Ultra Carbamate column specifically for carbamates analysis. The unique packing separates 10 target carbamates in just over 10 minutes. The column is compatible with fluorescence or LC/MS detection.* An Ultra Carbamate column can process as many as 3 to 4 samples per hour, versus less than 2 samples per hour on a general-purpose C18 column. In addition to increased sample throughput, this much faster analysis will significantly reduce solvent usage—and the costs of disposing of solvent waste.

Suppliers

Company
Product
Description
Supplier Links
Ultra Carbamate Columns -  - Restek
Bellefonte, PA, USA
Ultra Carbamate Columns
Ultra Carbamate Columns
particle size: 3μm or 5μm, spherical pore size: 100å pH range: 2.5 to 8 temperature limit: 80°C Restek chemists developed the Ultra Carbamate column specifically for carbamates analysis. The unique packing separates 10 target carbamates in just over 10 minutes. The column is compatible with fluorescence or LC/MS detection.* An Ultra Carbamate column can process as many as 3 to 4 samples per hour, versus less than 2 samples per hour on a general-purpose C18 column. In addition to increased sample throughput, this much faster analysis will significantly reduce solvent usage—and the costs of disposing of solvent waste.

particle size: 3μm or 5μm, spherical
pore size: 100Å
pH range: 2.5 to 8
temperature limit: 80°C
Restek chemists developed the Ultra Carbamate column specifically for carbamates analysis. The unique packing separates 10 target carbamates in just over 10 minutes. The column is compatible with fluorescence or LC/MS detection.* An Ultra Carbamate column can process as many as 3 to 4 samples per hour, versus less than 2 samples per hour on a general-purpose C18 column. In addition to increased sample throughput, this much faster analysis will significantly reduce solvent usage—and the costs of disposing of solvent waste.

Supplier's Site

Technical Specifications

  Restek
Product Category HPLC Columns
Product Name Ultra Carbamate Columns
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Construction Material Stainless Steel
Packing Diameter 3 µm (0.1181 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X300 Starter Kit - 79460 - Hamilton Company
Specs
Column Type Guard
Stationary Phase/Separation Process Ion Exclusion
Construction Material Stainless Steel
View Details
IsoBar Systems 2.1 mm ID, Parker Port 3.0cm - 5030IP-04021-003-05 - IDEX Health & Science
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 2 cm (0.7874 inch)
View Details
Specs
Packing Diameter 5 µm (0.1969 mils)
Pore Diameter 0.0200 µm (7.87E-4 mils)
Column Length 3.3 cm (1.3 inch)
View Details