Restek Rtx®-624 Columns

Description
(low to midpolarity phase; Crossbond® 6% cyanopropylphenyl/94 % dimethyl polysiloxane) Application-specific columns for volatile organic pollutants. Recommended in US EPA methods for volatile organic pollutants. Temperature range: -20 °C to 240 °C. Equivalent to USP G43 phase. Similar Phase(s): DB-1301, DB-624, HP-1301, HP-624, SPB-1301, SPB-624, VF-1301, VF-624ms, CP-1301, CP-Select 624 CB
Description
(low to midpolarity phase; Crossbond® 6% cyanopropylphenyl/94 % dimethyl polysiloxane) Application-specific columns for volatile organic pollutants. Recommended in US EPA methods for volatile organic pollutants. Temperature range: -20 °C to 240 °C. Equivalent to USP G43 phase. Similar Phase(s): DB-1301, DB-624, HP-1301, HP-624, SPB-1301, SPB-624, VF-1301, VF-624ms, CP-1301, CP-Select 624 CB

Suppliers

Company
Product
Description
Supplier Links
Rtx®-624 Columns -  - Restek
Bellefonte, PA, USA
Rtx®-624 Columns
Rtx®-624 Columns
(low to midpolarity phase; Crossbond® 6% cyanopropylphenyl/94 % dimethyl polysiloxane) Application-specific columns for volatile organic pollutants. Recommended in US EPA methods for volatile organic pollutants. Temperature range: -20 °C to 240 °C. Equivalent to USP G43 phase. Similar Phase(s): DB-1301, DB-624, HP-1301, HP-624, SPB-1301, SPB-624, VF-1301, VF-624ms, CP-1301, CP-Select 624 CB

(low to midpolarity phase; Crossbond® 6% cyanopropylphenyl/94% dimethyl polysiloxane)

  • Application-specific columns for volatile organic pollutants. Recommended in US EPA methods for volatile organic pollutants.
  • Temperature range: -20 °C to 240 °C.
  • Equivalent to USP G43 phase.

Similar Phase(s):

DB-1301, DB-624, HP-1301, HP-624, SPB-1301, SPB-624, VF-1301, VF-624ms, CP-1301, CP-Select 624 CB

Supplier's Site

Technical Specifications

  Restek
Product Category GC Columns
Product Name Rtx®-624 Columns
Column Type Capillary
Construction Material Silicate Glass; Other; Fused Silica
Column Length 20 to 105 m (65.62 to 344 ft)
Unlock Full Specs
to access all available technical data

Similar Products

Rtx®-200MS—Low-bleed GC/MS Columns -  - Restek
Specs
Column Type Capillary
Construction Material Silicate Glass; Other; Fused Silica
Column Length 30 m (98.43 ft)
View Details
Abel Industries Canada Ltd.
Specs
Column Length 15 m (49.21 ft)
Inner Diameter (ID) 320 µm (12.6 mils)
Film Thickness 0.2500 µm (0.0098 mils)
View Details
MXT®-Msieve 5A Columns -  - Restek
Specs
Column Type Capillary; Porous Layer Open Tubular
Construction Material Stainless Steel
Column Length 15 to 30 m (49.21 to 98.43 ft)
View Details
Abel Industries Canada Ltd.
Specs
Column Length 10 m (32.81 ft)
Inner Diameter (ID) 180 µm (7.09 mils)
Film Thickness 0.1800 µm (0.0071 mils)
View Details