Restek Rt®-Msieve 5A Columns

Description
Restek’s molecular sieve 5A PLOT columns are designed for efficient separation of Ar/O2 and other permanent gases, including CH4, C2H6, and CO. Special coating and deactivation procedures ensure chromatographic efficiency and the integrity of the porous layer coating. Molecular sieves have very high retention, allowing separations of permanent gases at temperatures above ambient. Our deactivation technology also allows CO to elute as a sharp peak. Additionally, our unique immobilization process guarantees that the uniform particles remain adhered to the tubing—even after continuous valve-cycling. Our revolutionary molecular sieve 5A PLOT columns separate Ar/O2 and H2/He at ambient temperature or above. These columns also are an excellent choice for rapid separation of permanent gases in refinery or natural gas. Similar Phase(s): HP PLOT Molesieve, Molsieve 5A PLOT, AT-Molsieve, CP-Molesieve 5A, PLT-5A
Description
Restek’s molecular sieve 5A PLOT columns are designed for efficient separation of Ar/O2 and other permanent gases, including CH4, C2H6, and CO. Special coating and deactivation procedures ensure chromatographic efficiency and the integrity of the porous layer coating. Molecular sieves have very high retention, allowing separations of permanent gases at temperatures above ambient. Our deactivation technology also allows CO to elute as a sharp peak. Additionally, our unique immobilization process guarantees that the uniform particles remain adhered to the tubing—even after continuous valve-cycling. Our revolutionary molecular sieve 5A PLOT columns separate Ar/O2 and H2/He at ambient temperature or above. These columns also are an excellent choice for rapid separation of permanent gases in refinery or natural gas. Similar Phase(s): HP PLOT Molesieve, Molsieve 5A PLOT, AT-Molsieve, CP-Molesieve 5A, PLT-5A

Suppliers

Company
Product
Description
Supplier Links
Rt®-Msieve 5A Columns -  - Restek
Bellefonte, PA, USA
Rt®-Msieve 5A Columns
Rt®-Msieve 5A Columns
Restek’s molecular sieve 5A PLOT columns are designed for efficient separation of Ar/O2 and other permanent gases, including CH4, C2H6, and CO. Special coating and deactivation procedures ensure chromatographic efficiency and the integrity of the porous layer coating. Molecular sieves have very high retention, allowing separations of permanent gases at temperatures above ambient. Our deactivation technology also allows CO to elute as a sharp peak. Additionally, our unique immobilization process guarantees that the uniform particles remain adhered to the tubing—even after continuous valve-cycling. Our revolutionary molecular sieve 5A PLOT columns separate Ar/O2 and H2/He at ambient temperature or above. These columns also are an excellent choice for rapid separation of permanent gases in refinery or natural gas. Similar Phase(s): HP PLOT Molesieve, Molsieve 5A PLOT, AT-Molsieve, CP-Molesieve 5A, PLT-5A

Restek’s molecular sieve 5A PLOT columns are designed for efficient separation of Ar/O2 and other permanent gases, including CH4, C2H6, and CO. Special coating and deactivation procedures ensure chromatographic efficiency and the integrity of the porous layer coating. Molecular sieves have very high retention, allowing separations of permanent gases at temperatures above ambient. Our deactivation technology also allows CO to elute as a sharp peak. Additionally, our unique immobilization process guarantees that the uniform particles remain adhered to the tubing—even after continuous valve-cycling.
Our revolutionary molecular sieve 5A PLOT columns separate Ar/O2 and H2/He at ambient temperature or above. These columns also are an excellent choice for rapid separation of permanent gases in refinery or natural gas. Similar Phase(s):

HP PLOT Molesieve, Molsieve 5A PLOT, AT-Molsieve, CP-Molesieve 5A, PLT-5A

Supplier's Site

Technical Specifications

  Restek
Product Category GC Columns
Product Name Rt®-Msieve 5A Columns
Column Type Capillary; Porous Layer Open Tubular
Construction Material Silicate Glass; Other; Fused Silica
Column Length 15 to 30 m (49.21 to 98.43 ft)
Unlock Full Specs
to access all available technical data

Similar Products

MXT®-20 Columns -  - Restek
Specs
Column Type Capillary
Construction Material Stainless Steel
Column Length 15 to 60 m (49.21 to 197 ft)
View Details
Abel Industries Canada Ltd.
Specs
Column Length 30 m (98.43 ft)
Inner Diameter (ID) 320 µm (12.6 mils)
Film Thickness 0.1000 µm (0.0039 mils)
View Details
Rtx®-VRX Columns -  - Restek
Specs
Column Type Capillary
Construction Material Silicate Glass; Other; Fused Silica
Column Length 20 to 75 m (65.62 to 246 ft)
View Details
Abel Industries Canada Ltd.
Specs
Column Length 30 m (98.43 ft)
Inner Diameter (ID) 530 µm (20.87 mils)
Film Thickness 50 µm (1.97 mils)
View Details