Restek 1.0 mL WISP 96 Style 8 x 40 mm Shell Vials

Description
Available in 3 styles. 8mm Starburst Plugs sold separately.
Description
Available in 3 styles. 8mm Starburst Plugs sold separately.

Suppliers

Company
Product
Description
Supplier Links
1.0 mL WISP 96 Style - 8 x 40 mm Shell Vials - Restek
Bellefonte, PA, USA
1.0 mL WISP 96 Style
8 x 40 mm Shell Vials
1.0 mL WISP 96 Style 8 x 40 mm Shell Vials
Available in 3 styles. 8mm Starburst Plugs sold separately.

Available in 3 styles.
8mm Starburst Plugs sold separately.

Supplier's Site

Technical Specifications

  Restek
Product Category Vials
Product Number 8 x 40 mm Shell Vials
Product Name 1.0 mL WISP 96 Style
Mouth Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-90 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 33.42 cc (2.04 cubic inches)
View Details
Pickering Laboratories, Inc.
View Details
50 Dram (6.25oz) - 50PC - Thornton Plastics
Thornton Plastics
Specs
Body Material Clear polystyrene
Volume 185 cc (11.28 cubic inches)
Dram 50 fl drams
View Details
2.0 mL Crimp-Top Vials -  - Restek
Specs
Mouth Type Standard
Connection Type Crimp
Options Marking Spots
View Details