Thornton Plastics 50 Dram (6.25oz) 50PC

Description
Inside Opening Diameter: 1- 7/8" Case Count: 100
Description
Inside Opening Diameter: 1- 7/8" Case Count: 100

Suppliers

Company
Product
Description
Supplier Links
50 Dram (6.25oz) - 50PC - Thornton Plastics
Salt Lake City, UT, USA
50 Dram (6.25oz)
50PC
50 Dram (6.25oz) 50PC
Inside Opening Diameter: 1- 7/8" Case Count: 100

Inside Opening Diameter: 1- 7/8"
Case Count: 100

Supplier's Site

Technical Specifications

  Thornton Plastics
Product Category Vials
Product Number 50PC
Product Name 50 Dram (6.25oz)
Body Material Clear polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-35 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 13.01 cc (0.7941 cubic inches)
View Details
Pickering Laboratories, Inc.
View Details
1/8 oz Thick Wall (10ml) - 1/8-33-TW-CPS - Thornton Plastics
Specs
Body Material Clear polystyrene
Finish (#/#) 33mm-400
Volume 3.7 cc (0.2256 cubic inches)
View Details
Headspace Screw-Thread Vials -  - Restek
Specs
Mouth Type Standard
Connection Type Screw
Volume 10 to 20 cc (0.6102 to 1.22 cubic inches)
View Details