Restek 2.0 mL Big Mouth Step Screw-Thread Vials

Description
40% larger opening than other vials. Step profile automatically centers glass flange limited volume inserts. Preassembled caps with septa, with or without vials. Designed for Waters Alliance® autosamplers.
Description
40% larger opening than other vials. Step profile automatically centers glass flange limited volume inserts. Preassembled caps with septa, with or without vials. Designed for Waters Alliance® autosamplers.

Suppliers

Company
Product
Description
Supplier Links
2.0 mL Big Mouth Step Screw-Thread Vials -  - Restek
Bellefonte, PA, USA
2.0 mL Big Mouth Step Screw-Thread Vials
2.0 mL Big Mouth Step Screw-Thread Vials
40% larger opening than other vials. Step profile automatically centers glass flange limited volume inserts. Preassembled caps with septa, with or without vials. Designed for Waters Alliance® autosamplers.
  • 40% larger opening than other vials.
  • Step profile automatically centers glass flange limited volume inserts.
  • Preassembled caps with septa, with or without vials.
  • Designed for Waters Alliance® autosamplers.
Supplier's Site

Technical Specifications

  Restek
Product Category Vials
Product Name 2.0 mL Big Mouth Step Screw-Thread Vials
Mouth Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-150 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 55.6 cc (3.39 cubic inches)
View Details
Pickering Laboratories, Inc.
View Details
4 oz 53mm (120 ml) - 4-53-CPS - Thornton Plastics
Specs
Body Material Clear polystyrene
Finish (#/#) 53mm-400
Volume 118 cc (7.22 cubic inches)
View Details
2.0 mL Versa Vials™, Glass, 12 x 32 mm -  - Restek
Specs
Mouth Type Standard
Volume 2 cc (0.1220 cubic inches)
Outer Diameter 12 mm (0.4724 inches)
View Details