Thornton Plastics 4 oz 53mm (120 ml) 4-53-CPS

Description
Inside Opening Diameter: 3.05 " Case Count: 546
Description
Inside Opening Diameter: 3.05 " Case Count: 546

Suppliers

Company
Product
Description
Supplier Links
4 oz 53mm (120 ml) - 4-53-CPS - Thornton Plastics
Salt Lake City, UT, USA
4 oz 53mm (120 ml)
4-53-CPS
4 oz 53mm (120 ml) 4-53-CPS
Inside Opening Diameter: 3.05 " Case Count: 546

Inside Opening Diameter: 3.05 "
Case Count: 546

Supplier's Site

Technical Specifications

  Thornton Plastics
Product Category Vials
Product Number 4-53-CPS
Product Name 4 oz 53mm (120 ml)
Body Material Clear polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-35 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 13.01 cc (0.7941 cubic inches)
View Details
Pickering Laboratories, Inc.
View Details
1/4 oz Thick Wall (15ml) - 1/4-33-TW-CPS - Thornton Plastics
Specs
Body Material Clear polystyrene
Finish (#/#) 33mm-400
Volume 7.39 cc (0.4512 cubic inches)
View Details
2.0 mL Crimp Vial Convenience Kits -  - Restek
Specs
Mouth Type Standard
Connection Type Crimp
Body Material PTFE
View Details