Renold Jeffrey Engineering Chain Forestry and Lumber Chain

Description
Renold Jeffrey Engineering Class Chains for the forestry and paper industries are built to move materials in demanding conditions. Our 81X Conveyor Chains and Welded Steel Chains have the strength, wear life, and dimensional accuracy to withstand severe impact and abrasion from wood chips, ash, and sawdust. Renold Jeffrey Welded Steel Chains, for example, have press-fit pins, which reduce the possibility of pin fidgeting and improve wear life. Pin holes are accurately punched and welds automatically applied for better consistency and increased reliability. The result is high-quality chain that can provide ultimate strength levels of up to 230,000 lbs.
Description
Renold Jeffrey Engineering Class Chains for the forestry and paper industries are built to move materials in demanding conditions. Our 81X Conveyor Chains and Welded Steel Chains have the strength, wear life, and dimensional accuracy to withstand severe impact and abrasion from wood chips, ash, and sawdust. Renold Jeffrey Welded Steel Chains, for example, have press-fit pins, which reduce the possibility of pin fidgeting and improve wear life. Pin holes are accurately punched and welds automatically applied for better consistency and increased reliability. The result is high-quality chain that can provide ultimate strength levels of up to 230,000 lbs.

Suppliers

Company
Product
Description
Supplier Links
Engineering Chain - Forestry and Lumber Chain - Renold Jeffrey
Morristown, TN, USA
Engineering Chain
Forestry and Lumber Chain
Engineering Chain Forestry and Lumber Chain
Renold Jeffrey Engineering Class Chains for the forestry and paper industries are built to move materials in demanding conditions. Our 81X Conveyor Chains and Welded Steel Chains have the strength, wear life, and dimensional accuracy to withstand severe impact and abrasion from wood chips, ash, and sawdust. Renold Jeffrey Welded Steel Chains, for example, have press-fit pins, which reduce the possibility of pin fidgeting and improve wear life. Pin holes are accurately punched and welds automatically applied for better consistency and increased reliability. The result is high-quality chain that can provide ultimate strength levels of up to 230,000 lbs.

Renold Jeffrey Engineering Class Chains for the forestry and paper industries are built to move materials in demanding conditions. Our 81X Conveyor Chains and Welded Steel Chains have the strength, wear life, and dimensional accuracy to withstand severe impact and abrasion from wood chips, ash, and sawdust.

Renold Jeffrey Welded Steel Chains, for example, have press-fit pins, which reduce the possibility of pin fidgeting and improve wear life. Pin holes are accurately punched and welds automatically applied for better consistency and increased reliability. The result is high-quality chain that can provide ultimate strength levels of up to 230,000 lbs.

Supplier's Site

Technical Specifications

  Renold Jeffrey
Product Category Roller Chain
Product Number Forestry and Lumber Chain
Product Name Engineering Chain
Chain Class / Application Engineering Steel Chain
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Hollow Pin Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Stainless Steel
Chain Pitch 0.5000 to 2 inch (12.7 to 50.8 mm)
Tensile Strength 1753 to 1.79E6 lbs (795 to 811013 kg)
View Details
Roller Chains - 1845725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Carbon steel
ISO BS/DIN Pitch ISO 12 (19.05mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details
0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
ASME / ANSI Standard Roller Chain -  - Diamond Chain Company
Specs
Material Steel / Hardened Steel
Chain Class / Application Conveyor Chain; Power Transmission Chain
Features O-ring Chain (optional feature)
View Details