Renold Jeffrey Datasheets for Roller Chain

Roller chain is used in power transmission applications. Products are characterized by ANSI and BS/DIN standard sizes.
Roller Chain: Learn more

Product Name Notes
Protects your goods and the chain Renold Klik-Top Chain is quick to install, strong and suitable for transporting delicate goods without damaging them. The use of conventional transfer chains, chains...
British Standard roller chains are made in accordance with the ISO 606 B, BS 228, and DIN 8187 European standards. These chains resemble standard ANSI roller chains, however they are...
Designed for severely abrasive and extreme heat applications such as hot clinker and hot lime drag conveyors up to 1000 degrees, this series of chains are made with special heat...
Double Pitch Conveyor Series chains are ideally suited for light to medium duty material handling applications. These chains are similar to standard chain, except the plates are straight and the...
Draw Bench chains are designed to provide the high tensile strength and toughness to withstand the severe service of draw benches. These chains are made of high grade alloy steel,...
Manufactured in accordance with the ANSI B29.1 standards, Renold Roller Chain is designed and built to provide maximum strength and wear life. Solid cold forged bushings, wide waist link plates...
Nickel plated chains are well suited for outdoor service and/or mild corrosive applications. All components are plated prior to assembly to assure coverage for all of the chain components. Product...
Our conveyor chains are made of the same high quality material and workmanship as our drive chains. Renold Jeffrey manufactures a large selection of chains for conveying and elevating. Industries...
Polymer Bushed Roller Conveyor Chains from Renold Jeffrey are ideal for meat packing and food processing operations. These dependable chains are built to handle wet and washdown conditions for reliable,...
Renold Hydro-Service® chains are treated with a mechanical zinc plating process with additional coatings applied for extra corrosion protection. The corrosion resistance of this coating in many wet, humid, saltwater...
Renold Jeffrey drive chains represent the highest quality in chain construction. Invented by Joseph A. Jeffrey over 115 years ago. Renold Jeffrey Drive Chains are constructed with a variety of...
Renold Jeffrey Engineering Class Chains for the forestry and paper industries are built to move materials in demanding conditions. Our 81X Conveyor Chains and Welded Steel Chains have the strength,...
Renold Jeffrey is the leading worldwide manufacturer/supplie r to all major theme parks and theme park OEMs. We have four manufacturing plants located throughout the United States, United Kingdom and...
Renold Jeffrey manufactures the most complete line of welded steel mill and drag chains in the industry. The quality and performance of Jeffrey welded steel chains have been the industry...
Renold Jeffrey manufactures the most widely used hot asphalt drag chains that meet and or exceed OEM specifications. Some manufacturers buy component parts and or assembled chains from the Pacific...
Renold Jeffrey provides a broad selection of chains and components for the environmental industry. We manufacture 720 and 78 class chains and sprockets from steel, cast, plastic and stainless steel...
Renold Jeffrey provides an extensive offering of attachment chains suitable for virtually all applications. The base chain is the Renold Jeffrey quality chain that you have come to know and...
Renold Jeffrey's commitment to the mining industry originates from over 115 years of superb products and service. Quality is top priority when meeting the demands of heavy duty mining service.
Stainless Steel Roller Chain is manufactured using a Class 300 Series stainless steel specification. These chains are ideal for acidic or alkaline environments, or where the chain will be exposed...
Steel knuckle chains are made from top-grade carbon and alloy steels. These chains are specifically designed for rugged and heavy duty applications, such as bucket elevators and apron conveyors. Renold...
The bearing pin on Renold Sovereign features a surface conditioning which, when combined with the strictly controlled geometric features of the bush, takes the performance of Renold chain to new...
The Renold Oilfield Chain specification is a result of years of design, test and application experience ensuring product reliability and consistency. In order to optimize product performance, we strictly control...
XTRA Series chains incorporate the usual Renold performance enhancing features including solid bushings, ball drifted plate holes, shot peening, and optimum interference fits. The gearing dimensions of XTRA Series chain...