Renold Jeffrey ANSI Standard Roller Chain

Description
Manufactured in accordance with the ANSI B29.1 standards, Renold Roller Chain is designed and built to provide maximum strength and wear life. Solid cold forged bushings, wide waist link plates and appropriate press fits are only a few of the reasons it outperforms any competitive roller chain, except for Renold Synergy. Our exclusive new end-softened pin heads also make for easy installation and removal. Product features include: End-softened pins Solid bushings and rollers Wide waist link plates High hardness carburized pins and bushings Near zero initial stretch Superior strength Maximum wear life Anti-collapse bushing design
Datasheet
Description
Manufactured in accordance with the ANSI B29.1 standards, Renold Roller Chain is designed and built to provide maximum strength and wear life. Solid cold forged bushings, wide waist link plates and appropriate press fits are only a few of the reasons it outperforms any competitive roller chain, except for Renold Synergy. Our exclusive new end-softened pin heads also make for easy installation and removal. Product features include: End-softened pins Solid bushings and rollers Wide waist link plates High hardness carburized pins and bushings Near zero initial stretch Superior strength Maximum wear life Anti-collapse bushing design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Standard Roller Chain -  - Renold Jeffrey
Morristown, TN, USA
ANSI Standard Roller Chain
ANSI Standard Roller Chain
Manufactured in accordance with the ANSI B29.1 standards, Renold Roller Chain is designed and built to provide maximum strength and wear life. Solid cold forged bushings, wide waist link plates and appropriate press fits are only a few of the reasons it outperforms any competitive roller chain, except for Renold Synergy. Our exclusive new end-softened pin heads also make for easy installation and removal. Product features include: End-softened pins Solid bushings and rollers Wide waist link plates High hardness carburized pins and bushings Near zero initial stretch Superior strength Maximum wear life Anti-collapse bushing design

Manufactured in accordance with the ANSI B29.1 standards, Renold Roller Chain is designed and built to provide maximum strength and wear life. Solid cold forged bushings, wide waist link plates and appropriate press fits are only a few of the reasons it outperforms any competitive roller chain, except for Renold Synergy. Our exclusive new end-softened pin heads also make for easy installation and removal.

Product features include:

  • End-softened pins
  • Solid bushings and rollers
  • Wide waist link plates
  • High hardness carburized pins and bushings
  • Near zero initial stretch
  • Superior strength
  • Maximum wear life
  • Anti-collapse bushing design
Supplier's Site Datasheet

Technical Specifications

  Renold Jeffrey
Product Category Roller Chain
Product Name ANSI Standard Roller Chain
ANSI Pitch 35 (3/8"); 41 (1/2"); 40 (1/2"); 50 (5/8"); 60 (3/4"); 80 (1"); 100 (1 1/4"); 120 (1 1/2"); 140 (1 3/4"); 160 (2"); 180 (2 1/4"); 200 (2 1/2"); 240 (3")
Unlock Full Specs
to access all available technical data

Similar Products

Multile Plate Bearing Pin Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Pitch 1.18 to 4.33 inch (30 to 110 mm)
Tensile Strength 4496 to 281000 lbs (2039 to 127438 kg)
View Details
Roller Chains - 1463765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 12 (19.05mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details
3.75mm Pitch, Stainless Steel Roller Chain - A 6Y 7MM240 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1476 inch (3.75 mm)
Tensile Strength 175 lbs (79.32 kg)
View Details
Single Strand Chain - 15 12 000 - ATLANTA Drive Systems, Inc.
ATLANTA Drive Systems, Inc.
Specs
Chain Class / Application Engineering Steel Chain
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details