The X60003 FGA™ voltage references is a very high precision analog voltage reference fabricated in Intersil’s proprietary Floating Gate Analog technology, which achieves superior levels of performance when compared to conventional band gap, buried zener, or XFET™ technologies.
FGA™ voltage references feature very high initial accuracy, very low temperature coefficient, excellent long term stability, low noise and excellent line and load regulation, at the lowest power consumption currently available. These voltage references enable advanced applications for precision industrial and portable systems operating at significantly higher accuracy and lower power levels than can be achieved with conventional technologies.
IC VREF SERIES 0.02% SOT23-3 Product overview: X60003BIG3Z-41T1 from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-X60003BIG3Z-41T1
Series Voltage Reference IC Fixed 4.096V V ±0.02% 10mA SOT-23-3
Voltage References 096VFERENC I/A =+/-1 0MV T/C=10PPM
IC VREF SERIES 0.02% SOT23-3
IC VREF SERIES 0.02% SOT23-3
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | X60003BIG3Z-41T1 | 693-X60003BIG3Z-41T1 | X60003BIG3Z-41T1-ND | X60003BIG3Z-41T1 | X60003BIG3Z-41T1 | X60003BIG3Z-41T1 |
| Product Name | Precision 4.096V SOT-23 FGA™ Voltage Reference | SOT23 Precision Voltage Reference IC | Voltage Reference | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | Other; SOT3 | Other; Tape & Reel (TR) | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| VREF | 4.1 volts | 4.1 volts | ||||
| TC | 10 ppm/C | 10 ppm/C | 10 ppm/C | |||
| IQ | 9.00E-4 mA | 9.00E-4 mA | 9.00E-4 mA | |||
| Accuracy | 0.0200 % | 0.0200 % |