Renesas Electronics Corporation Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - R2A20178NP R2A20178NP

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 062337-R2A20178NP Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 8 Data Interface: SPI Reference Type: External Settling Time: 150μs Number of D/A Converters: 8 Differential Output: No INL/DNL (LSB): ±1 (Max), ±0.7 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 24-HWQFN (4x4) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 062337-R2A20178NP Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 8 Data Interface: SPI Reference Type: External Settling Time: 150μs Number of D/A Converters: 8 Differential Output: No INL/DNL (LSB): ±1 (Max), ±0.7 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 24-HWQFN (4x4) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - R2A20178NP
062337-R2A20178NP
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - R2A20178NP 062337-R2A20178NP
Manufacturer: Renesas Electronics America Win Source Part Number: 062337-R2A20178NP Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 8 Data Interface: SPI Reference Type: External Settling Time: 150μs Number of D/A Converters: 8 Differential Output: No INL/DNL (LSB): ±1 (Max), ±0.7 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 24-HWQFN (4x4) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 062337-R2A20178NP
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 8
Data Interface: SPI
Reference Type: External
Settling Time: 150μs
Number of D/A Converters: 8
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±0.7 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C
Case / Package: 24-HWQFN (4x4)
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
QFN Digital-to-Analog Converter IC - 701-R2A20178NP - ERSAELECTRONICS PTE. LTD.
Singapore
QFN Digital-to-Analog Converter IC
701-R2A20178NP
QFN Digital-to-Analog Converter IC 701-R2A20178NP
IC I/O EXPANDER I2C 8B QFN Product overview: R2A20178NP from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, QFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-R2A20178NP can be used for catalog matching and distributor lookup.

IC I/O EXPANDER I2C 8B QFN Product overview: R2A20178NP from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, QFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-R2A20178NP can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 062337-R2A20178NP 701-R2A20178NP
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - R2A20178NP QFN Digital-to-Analog Converter IC
Interface Type SPI; SPI SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Digital to Analog Converters (DAC) - AD5316BRU - Lingto Electronic Limited
Specs
Interface Type I2C; I²C
DNL 0.0500 LSB
INL 0.5000 LSB
View Details
Digital to Analogue Converters - 1922906 - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Pins 8
Resolution 8 bits
View Details
DAC3282 Dual 16 bit 625MSPS Communications DAC - DAC3282IRGZT - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
7 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - WM8742GEDS/RV - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP
Packing Method Tape Reel; Tape & Reel (TR)
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details