Renesas Electronics Corporation Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ICL7107CM44 ICL7107CM44

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183282-ICL7107CM44 Packaging: Tray Type: Display Driver Mounting Style: SMD Number of Channels: 2 Resolution (Bits): 3.5 Digit Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 44-MQFP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 44-QFP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Signal Processing Family Part Number: ICL7107 Manufacturer Pack Quantity: 96 MSL Level: 4 (72 Hours) Supply Voltage (V): 5V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183282-ICL7107CM44 Packaging: Tray Type: Display Driver Mounting Style: SMD Number of Channels: 2 Resolution (Bits): 3.5 Digit Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 44-MQFP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 44-QFP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Signal Processing Family Part Number: ICL7107 Manufacturer Pack Quantity: 96 MSL Level: 4 (72 Hours) Supply Voltage (V): 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ICL7107CM44
1183282-ICL7107CM44
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ICL7107CM44 1183282-ICL7107CM44
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183282-ICL7107CM44 Packaging: Tray Type: Display Driver Mounting Style: SMD Number of Channels: 2 Resolution (Bits): 3.5 Digit Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 44-MQFP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 44-QFP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Signal Processing Family Part Number: ICL7107 Manufacturer Pack Quantity: 96 MSL Level: 4 (72 Hours) Supply Voltage (V): 5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1183282-ICL7107CM44
Packaging: Tray
Type: Display Driver
Mounting Style: SMD
Number of Channels: 2
Resolution (Bits): 3.5 Digit
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 44-MQFP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 44-QFP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Signal Processing
Family Part Number: ICL7107
Manufacturer Pack Quantity: 96
MSL Level: 4 (72 Hours)
Supply Voltage (V): 5V

Buy Now
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - ICL7107CM44 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
ICL7107CM44
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose ICL7107CM44
DUAL-SLOPE ADC, 3-BIT

DUAL-SLOPE ADC, 3-BIT

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1183282-ICL7107CM44 ICL7107CM44
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ICL7107CM44 Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Packing Method Tray Tray; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1923169P - RS Components, Ltd.
Specs
Package Type SO
Resolution 10 bits
ADC Type SAR; SAR
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD6654CBC - Lingto Electronic Limited
Specs
Interface Type Serial; Parallel; Parallel, Serial
View Details