IC DAC 8BIT 24-HWQFN
IC DAC 8BIT 24-HWQFN
8 Bit Digital to Analog Converter 8 24-HWQFN (4x4)
Manufacturer: Renesas Electronics America
Win Source Part Number: 931297-R2A20178NP#W0
Operating Temperature Range: -30°C ~ 85°C
Features: 8 Bit Digital to Analog Converter 8 24-HWQFN (4x4)
Package: 24-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: R2A20178
Categories: Integrated Circuits (ICs)
Case / Package: 24-HWQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC DAC 8BIT V-OUT 24HWQFN Product overview: R2A20178NP#W0 from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-R2A20178NP#W0 can be used for catalog matching and distributor lookup.
IC DAC 8BIT V-OUT 24HWQFN
IC DAC 8BIT V-OUT 24HWQFN
8 Bit Digital to Analog Converter 8 24-HWQFN (4x4)
| DigiKey | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 559-R2A20178NP#W0DKR-ND | 559-R2A20178NP#W0CT-ND | 559-R2A20178NP#W0TR-ND | 931297-R2A20178NP#W0 | 701-R2A20178NP#W0 | R2A20178NP#W0 | R2A20178NP#W0 | R2A20178NP#W0 |
| Product Name | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - R2A20178NP#W0 | 8-bit 8BIT Digital-to-Analog Converter IC | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI | SPI; SPI | SPI; SPI | SPI | SPI; SPI | |||
| Package Type | 24-WFQFN Exposed Pad | 24-WFQFN Exposed Pad | 24-WFQFN Exposed Pad | 24-HWQFN (4x4) | Tape & Reel (TR) | 24-WFQFN Exposed Pad | 24-WFQFN Exposed Pad | |
| Packing Method | Digi-Reel® | Cut Tape (CT) | Tape Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | ||
| Pins | 24 | 24 | 24 | |||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits |