Renesas Electronics Corporation Precision Low Power FGA Voltage References ISL60002DIH310Z-TK

Description
The ISL60002 FGA voltage references are very high precision analog voltage references fabricated using the Renesas proprietary Floating Gate Analog (FGA) technology and feature low supply voltage operation at ultra-low 350nA operating current. Additionally, the ISL60002 family features guaranteed initial accuracy as low as ±1.0mV and 20ppm/°C temperature coefficient. The initial accuracy and temperature stability performance of the ISL60002 family, plus the low supply voltage and 350nA power consumption, eliminates the need to compromise thermal stability for reduced power consumption, making it an ideal companion to high resolution, low power data conversion systems. Special Note: Post-assembly x-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.
Request a Quote Datasheet
Description
The ISL60002 FGA voltage references are very high precision analog voltage references fabricated using the Renesas proprietary Floating Gate Analog (FGA) technology and feature low supply voltage operation at ultra-low 350nA operating current. Additionally, the ISL60002 family features guaranteed initial accuracy as low as ±1.0mV and 20ppm/°C temperature coefficient. The initial accuracy and temperature stability performance of the ISL60002 family, plus the low supply voltage and 350nA power consumption, eliminates the need to compromise thermal stability for reduced power consumption, making it an ideal companion to high resolution, low power data conversion systems. Special Note: Post-assembly x-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Low Power FGA Voltage References - ISL60002DIH310Z-TK - Renesas Electronics Corporation
Milpitas, CA, USA
Precision Low Power FGA Voltage References
ISL60002DIH310Z-TK
Precision Low Power FGA Voltage References ISL60002DIH310Z-TK
The ISL60002 FGA voltage references are very high precision analog voltage references fabricated using the Renesas proprietary Floating Gate Analog (FGA) technology and feature low supply voltage operation at ultra-low 350nA operating current. Additionally, the ISL60002 family features guaranteed initial accuracy as low as ±1.0mV and 20ppm/°C temperature coefficient. The initial accuracy and temperature stability performance of the ISL60002 family, plus the low supply voltage and 350nA power consumption, eliminates the need to compromise thermal stability for reduced power consumption, making it an ideal companion to high resolution, low power data conversion systems. Special Note: Post-assembly x-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.

The ISL60002 FGA voltage references are very high precision analog voltage references fabricated using the Renesas proprietary Floating Gate Analog (FGA) technology and feature low supply voltage operation at ultra-low 350nA operating current.
Additionally, the ISL60002 family features guaranteed initial accuracy as low as ±1.0mV and 20ppm/°C temperature coefficient. The initial accuracy and temperature stability performance of the ISL60002 family, plus the low supply voltage and 350nA power consumption, eliminates the need to compromise thermal stability for reduced power consumption, making it an ideal companion to high resolution, low power data conversion systems.
Special Note: Post-assembly x-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.

Supplier's Site Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-ISL60002DIH310Z-TK
SOT23 Precision Voltage Reference IC 693-ISL60002DIH310Z-TK
IC VREF SERIES 0.49% SOT23-3 Product overview: ISL60002DIH310Z-TK from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL60002DIH310Z- TK can be used for catalog matching and distributor lookup.

IC VREF SERIES 0.49% SOT23-3 Product overview: ISL60002DIH310Z-TK from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL60002DIH310Z-TK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - ISL60002DIH310Z-TKTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL60002DIH310Z-TKTR-ND
Voltage Reference ISL60002DIH310Z-TKTR-ND
Series Voltage Reference IC Fixed 1.024V V ±0.49% 7mA SOT-23-3

Series Voltage Reference IC Fixed 1.024V V ±0.49% 7mA SOT-23-3

Buy Now Datasheet
Voltage Reference - ISL60002DIH310Z-TKDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL60002DIH310Z-TKDKR-ND
Voltage Reference ISL60002DIH310Z-TKDKR-ND
Series Voltage Reference IC Fixed 1.024V V ±0.49% 7mA SOT-23-3

Series Voltage Reference IC Fixed 1.024V V ±0.49% 7mA SOT-23-3

Buy Now Datasheet
Voltage Reference - ISL60002DIH310Z-TKCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL60002DIH310Z-TKCT-ND
Voltage Reference ISL60002DIH310Z-TKCT-ND
Series Voltage Reference IC Fixed 1.024V V ±0.49% 7mA SOT-23-3

Series Voltage Reference IC Fixed 1.024V V ±0.49% 7mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - ISL60002DIH310Z-TK - 1048445-ISL60002DIH310Z-TK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ISL60002DIH310Z-TK
1048445-ISL60002DIH310Z-TK
PMIC - PMIC - Voltage Reference - ISL60002DIH310Z-TK 1048445-ISL60002DIH310Z-TK
Manufacturer: Intersil Win Source Part Number: 1048445-ISL60002DIH3 10Z-TK Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.49% Temperature Coefficient: 20ppm/°C Voltage - Input: 2.7 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 7mA Noise - 0.1Hz to 10Hz: 30μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.024V Operating Supply Current: 900nA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1048445-ISL60002DIH310Z-TK
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.49%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 2.7 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 7mA
Noise - 0.1Hz to 10Hz: 30μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.024V
Operating Supply Current: 900nA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
ISL60002DIH310Z-TK
Voltage References ISL60002DIH310Z-TK
Voltage References PREC 1.024V LW VOLT FGA REF 5.0MV -40TO

Voltage References PREC 1.024V LW VOLT FGA REF 5.0MV -40TO

Buy Now Datasheet
PMIC - Voltage Reference - ISL60002DIH310Z-TK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ISL60002DIH310Z-TK
PMIC - Voltage Reference ISL60002DIH310Z-TK
IC VREF SERIES 0.49% SOT23-3

IC VREF SERIES 0.49% SOT23-3

Supplier's Site Datasheet
Voltage Ref, Series, 1.024V, Sot-23-3; Voltage Reference Type Renesas - 05M8064 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 1.024V, Sot-23-3; Voltage Reference Type Renesas
05M8064
Voltage Ref, Series, 1.024V, Sot-23-3; Voltage Reference Type Renesas 05M8064
VOLTAGE REF, SERIES, 1.024V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:ISL60002 FGA Series; Reference Voltage:1.024V; Initial Accuracy:5mV; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

VOLTAGE REF, SERIES, 1.024V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:ISL60002 FGA Series; Reference Voltage:1.024V; Initial Accuracy:5mV; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Ref, Series, 1.024V, Sot-23-3; Voltage Reference Type Renesas - 65T7228 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 1.024V, Sot-23-3; Voltage Reference Type Renesas
65T7228
Voltage Ref, Series, 1.024V, Sot-23-3; Voltage Reference Type Renesas 65T7228
VOLTAGE REF, SERIES, 1.024V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:ISL60002 FGA Series; Reference Voltage:1.024V; Initial Accuracy:5mV; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

VOLTAGE REF, SERIES, 1.024V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:ISL60002 FGA Series; Reference Voltage:1.024V; Initial Accuracy:5mV; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number ISL60002DIH310Z-TK 693-ISL60002DIH310Z-TK ISL60002DIH310Z-TKTR-ND 1048445-ISL60002DIH310Z-TK ISL60002DIH310Z-TK ISL60002DIH310Z-TK 05M8064
Product Name Precision Low Power FGA Voltage References SOT23 Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - ISL60002DIH310Z-TK Voltage References PMIC - Voltage Reference Voltage Ref, Series, 1.024V, Sot-23-3; Voltage Reference Type Renesas
Package Type Other; SOT3 Other; Tape & Reel (TR) Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; SOT-23
VREF 1.02 volts 1.02 volts
TC 20 ppm/C 20 ppm/C 20 ppm/C 20 ppm/C
IQ 9.00E-4 mA 9.00E-4 mA 9.00E-4 mA 9.00E-4 mA
Accuracy 0.4900 % 0.4900 %
Unlock Full Specs
to access all available technical data

Similar Products

LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference - LM4030CMF-4.096/NOPB - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SOT-23
View Details
9 suppliers
Analog - MTLT1019AQH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
PMIC - Voltage Reference - AD580JH - Lingto Electronic Limited
Specs
IQ 1.5 mA
View Details
SOT23 Precision Voltage Reference IC - 693-ISL21070DIH306Z-TK - ERSAELECTRONICS PTE. LTD.
Specs
Type Series
VREF Type Fixed; Programmable
Package Type Other; Tape & Reel (TR)
View Details
5 suppliers