Renesas Electronics Corporation PMIC - PMIC - Voltage Reference - ISL60002CIH325 ISL60002CIH325

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875687-ISL60002CIH32 5 Series: FGA™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Series Voltage Reference IC Fixed 2.5V V ±0.1% 7 mA SOT-23-3 Package: Tube Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Family Name: ISL60002 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875687-ISL60002CIH32 5 Series: FGA™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Series Voltage Reference IC Fixed 2.5V V ±0.1% 7 mA SOT-23-3 Package: Tube Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Family Name: ISL60002 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - ISL60002CIH325 - 875687-ISL60002CIH325 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ISL60002CIH325
875687-ISL60002CIH325
PMIC - PMIC - Voltage Reference - ISL60002CIH325 875687-ISL60002CIH325
Manufacturer: Renesas Electronics America Win Source Part Number: 875687-ISL60002CIH32 5 Series: FGA™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Series Voltage Reference IC Fixed 2.5V V ±0.1% 7 mA SOT-23-3 Package: Tube Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Family Name: ISL60002 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 875687-ISL60002CIH325
Series: FGA™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Series Voltage Reference IC Fixed 2.5V V ±0.1% 7 mA SOT-23-3
Package: Tube
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ISL60002
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Voltage Reference - ISL60002CIH325-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL60002CIH325-ND
Voltage Reference ISL60002CIH325-ND
Series Voltage Reference IC Fixed 2.5V V ±0.1% 7mA SOT-23-3

Series Voltage Reference IC Fixed 2.5V V ±0.1% 7mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-ISL60002CIH325
SOT23 Precision Voltage Reference IC 693-ISL60002CIH325
IC VREF SERIES 0.1% SOT23-3 Product overview: ISL60002CIH325 from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL60002CIH325 can be used for catalog matching and distributor lookup.

IC VREF SERIES 0.1% SOT23-3 Product overview: ISL60002CIH325 from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL60002CIH325 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Reference - ISL60002CIH325 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Reference
ISL60002CIH325
Integrated Circuits (ICs) - PMIC - Voltage Reference ISL60002CIH325
IC VREF SERIES 0.1% SOT23-3

IC VREF SERIES 0.1% SOT23-3

Supplier's Site
PMIC - Voltage Reference - ISL60002CIH325 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ISL60002CIH325
PMIC - Voltage Reference ISL60002CIH325
IC VREF SERIES 0.1% SOT23-3

IC VREF SERIES 0.1% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 875687-ISL60002CIH325 ISL60002CIH325-ND 693-ISL60002CIH325 ISL60002CIH325 ISL60002CIH325
Product Name PMIC - PMIC - Voltage Reference - ISL60002CIH325 Voltage Reference SOT23 Precision Voltage Reference IC Integrated Circuits (ICs) - PMIC - Voltage Reference PMIC - Voltage Reference
Package Type SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; Tube SOT23
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Type Series Series
TC 20 ppm/C 20 ppm/C
IQ 9.00E-4 mA 9.00E-4 mA
Unlock Full Specs
to access all available technical data

Similar Products

LM185-2.5QML Micropower Voltage Reference Diode - 5962-8759402XA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 2.5 volts
View Details
2 suppliers
Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
PMIC - PMIC - Voltage Reference - AD1584ART-REEL - 859397-AD1584ART-REEL - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
PMIC - Voltage Reference - ISL21009BFB50ZR5314 - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.1800 mA
View Details