Renesas Electronics Corporation Precision Low Power FGA Voltage References ISL60002BIH325Z-TK

Description
The ISL60002 FGA voltage references are very high precision analog voltage references fabricated using the Renesas proprietary Floating Gate Analog (FGA) technology and feature low supply voltage operation at ultra-low 350nA operating current. Additionally, the ISL60002 family features guaranteed initial accuracy as low as ±1.0mV and 20ppm/°C temperature coefficient. The initial accuracy and temperature stability performance of the ISL60002 family, plus the low supply voltage and 350nA power consumption, eliminates the need to compromise thermal stability for reduced power consumption, making it an ideal companion to high resolution, low power data conversion systems. Special Note: Post-assembly x-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.
Request a Quote Datasheet
Description
The ISL60002 FGA voltage references are very high precision analog voltage references fabricated using the Renesas proprietary Floating Gate Analog (FGA) technology and feature low supply voltage operation at ultra-low 350nA operating current. Additionally, the ISL60002 family features guaranteed initial accuracy as low as ±1.0mV and 20ppm/°C temperature coefficient. The initial accuracy and temperature stability performance of the ISL60002 family, plus the low supply voltage and 350nA power consumption, eliminates the need to compromise thermal stability for reduced power consumption, making it an ideal companion to high resolution, low power data conversion systems. Special Note: Post-assembly x-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Low Power FGA Voltage References - ISL60002BIH325Z-TK - Renesas Electronics Corporation
Milpitas, CA, USA
Precision Low Power FGA Voltage References
ISL60002BIH325Z-TK
Precision Low Power FGA Voltage References ISL60002BIH325Z-TK
The ISL60002 FGA voltage references are very high precision analog voltage references fabricated using the Renesas proprietary Floating Gate Analog (FGA) technology and feature low supply voltage operation at ultra-low 350nA operating current. Additionally, the ISL60002 family features guaranteed initial accuracy as low as ±1.0mV and 20ppm/°C temperature coefficient. The initial accuracy and temperature stability performance of the ISL60002 family, plus the low supply voltage and 350nA power consumption, eliminates the need to compromise thermal stability for reduced power consumption, making it an ideal companion to high resolution, low power data conversion systems. Special Note: Post-assembly x-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.

The ISL60002 FGA voltage references are very high precision analog voltage references fabricated using the Renesas proprietary Floating Gate Analog (FGA) technology and feature low supply voltage operation at ultra-low 350nA operating current.
Additionally, the ISL60002 family features guaranteed initial accuracy as low as ±1.0mV and 20ppm/°C temperature coefficient. The initial accuracy and temperature stability performance of the ISL60002 family, plus the low supply voltage and 350nA power consumption, eliminates the need to compromise thermal stability for reduced power consumption, making it an ideal companion to high resolution, low power data conversion systems.
Special Note: Post-assembly x-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.

Supplier's Site Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-ISL60002BIH325Z-TK
SOT23 Precision Voltage Reference IC 693-ISL60002BIH325Z-TK
IC VREF SERIES 0.04% SOT23-3 Product overview: ISL60002BIH325Z-TK from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL60002BIH325Z- TK can be used for catalog matching and distributor lookup.

IC VREF SERIES 0.04% SOT23-3 Product overview: ISL60002BIH325Z-TK from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL60002BIH325Z-TK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - ISL60002BIH325Z-TK - 1189790-ISL60002BIH325Z-TK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ISL60002BIH325Z-TK
1189790-ISL60002BIH325Z-TK
PMIC - PMIC - Voltage Reference - ISL60002BIH325Z-TK 1189790-ISL60002BIH325Z-TK
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189790-ISL60002BIH3 25Z-TK Packaging: Reel Mounting Style: SMD Tolerance: ±0.04% Temperature Coefficient: 20ppm/°C Output Type: Fixed Supply Current: 900nA Reference Type: Series Output Current: 7mA Noise - 0.1Hz to 10Hz: 30μVp-p Categories: Integrated Circuits Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: ISL60002 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.5V Parts Input Voltage (V): 2.7V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189790-ISL60002BIH325Z-TK
Packaging: Reel
Mounting Style: SMD
Tolerance: ±0.04%
Temperature Coefficient: 20ppm/°C
Output Type: Fixed
Supply Current: 900nA
Reference Type: Series
Output Current: 7mA
Noise - 0.1Hz to 10Hz: 30μVp-p
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: ISL60002
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.5V
Parts Input Voltage (V): 2.7V ~ 5.5V

Buy Now Datasheet
Voltage Reference - ISL60002BIH325Z-TKTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL60002BIH325Z-TKTR-ND
Voltage Reference ISL60002BIH325Z-TKTR-ND
Series Voltage Reference IC Fixed 2.5V V ±0.04% 7mA SOT-23-3

Series Voltage Reference IC Fixed 2.5V V ±0.04% 7mA SOT-23-3

Buy Now Datasheet
Voltage Reference - ISL60002BIH325Z-TKDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL60002BIH325Z-TKDKR-ND
Voltage Reference ISL60002BIH325Z-TKDKR-ND
Series Voltage Reference IC Fixed 2.5V V ±0.04% 7mA SOT-23-3

Series Voltage Reference IC Fixed 2.5V V ±0.04% 7mA SOT-23-3

Buy Now Datasheet
Voltage Reference - ISL60002BIH325Z-TKCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL60002BIH325Z-TKCT-ND
Voltage Reference ISL60002BIH325Z-TKCT-ND
Series Voltage Reference IC Fixed 2.5V V ±0.04% 7mA SOT-23-3

Series Voltage Reference IC Fixed 2.5V V ±0.04% 7mA SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
ISL60002BIH325Z-TK
Voltage References ISL60002BIH325Z-TK
Voltage References PBFREE PRECISION 2 5V LW V FGA"F 1 0MV

Voltage References PBFREE PRECISION 2 5V LW V FGA"F 1 0MV

Buy Now Datasheet
Voltage Reference, 2.5V, 20Ppm/¼C , 1Mv, 3-Sot-23, Full Reel; Voltage Reference Type Renesas - 05M8054 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, 2.5V, 20Ppm/¼C , 1Mv, 3-Sot-23, Full Reel; Voltage Reference Type Renesas
05M8054
Voltage Reference, 2.5V, 20Ppm/¼C , 1Mv, 3-Sot-23, Full Reel; Voltage Reference Type Renesas 05M8054
VOLTAGE REFERENCE, 2.5V, 20ppm/¼C , 1mV, 3-SOT-23, FULL REEL; Voltage Reference Type:Series - Fixed; Product Range:ISL60002 FGA Series; Reference Voltage:2.5V; Initial Accuracy:1mV; Temperature Coefficient:± 20ppm/°C; Topology:SeriesRoHS Compliant: Yes

VOLTAGE REFERENCE, 2.5V, 20ppm/¼C , 1mV, 3-SOT-23, FULL REEL; Voltage Reference Type:Series - Fixed; Product Range:ISL60002 FGA Series; Reference Voltage:2.5V; Initial Accuracy:1mV; Temperature Coefficient:± 20ppm/°C; Topology:SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Voltage Reference - ISL60002BIH325Z-TK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ISL60002BIH325Z-TK
PMIC - Voltage Reference ISL60002BIH325Z-TK
IC VREF SERIES 0.04% SOT23-3

IC VREF SERIES 0.04% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - ISL60002BIH325Z-TK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
ISL60002BIH325Z-TK
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference ISL60002BIH325Z-TK
IC VREF SERIES 0.04% SOT23-3

IC VREF SERIES 0.04% SOT23-3

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number ISL60002BIH325Z-TK 693-ISL60002BIH325Z-TK 1189790-ISL60002BIH325Z-TK ISL60002BIH325Z-TKTR-ND ISL60002BIH325Z-TK 05M8054 ISL60002BIH325Z-TK ISL60002BIH325Z-TK
Product Name Precision Low Power FGA Voltage References SOT23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - ISL60002BIH325Z-TK Voltage Reference Voltage References Voltage Reference, 2.5V, 20Ppm/¼C , 1Mv, 3-Sot-23, Full Reel; Voltage Reference Type Renesas PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type Other; SOT3 Other; Tape & Reel (TR) SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 2.5 volts 2.5 volts 2.5 volts
TC 20 ppm/C 20 ppm/C 20 ppm/C 20 ppm/C
IQ 9.00E-4 mA 9.00E-4 mA 9.00E-4 mA 9.00E-4 mA
Accuracy 0.0400 % 0.0400 %
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR431ARMZ - Lingto Electronic Limited
Specs
IQ 0.8000 mA
View Details
LM185-1.2QML-SP Micropower Voltage Reference Diode - LM185WG-1.2RLQV - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details
Analog - MTLT1019AQH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details