The ISL60002 FGA voltage references are very high precision analog voltage references fabricated using the Renesas proprietary Floating Gate Analog (FGA) technology and feature low supply voltage operation at ultra-low 350nA operating current.
Additionally, the ISL60002 family features guaranteed initial accuracy as low as ±1.0mV and 20ppm/°C temperature coefficient. The initial accuracy and temperature stability performance of the ISL60002 family, plus the low supply voltage and 350nA power consumption, eliminates the need to compromise thermal stability for reduced power consumption, making it an ideal companion to high resolution, low power data conversion systems.
Special Note: Post-assembly x-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.
IC VREF SERIES 0.05% SOT23-3 Product overview: ISL60002BIH320Z-TK from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL60002BIH320Z-
Manufacturer: Intersil
Win Source Part Number: 1048438-ISL60002BIH3
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.05%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 2.7 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 7mA
Noise - 0.1Hz to 10Hz: 30μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.048V
Operating Supply Current: 900nA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Series Voltage Reference IC Fixed 2.048V V ±0.05% 7mA SOT-23-3
IC, VOLT REF - More Details
IC VREF SERIES 0.05% SOT23-3
IC VREF SERIES 0.05% SOT23-3
Voltage References PRECISION 2 048V LW V 1 0MV -40-+85C T
VOLTAGE REFERENCE; Voltage Reference Type:Series - Fixed; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes
VOLTAGE REF, SERIES, 2.048V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:ISL60002 FGA Series; Reference Voltage:2.048V; Initial Accuracy:1mV; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | ISL60002BIH320Z-TK | 693-ISL60002BIH320Z-TK | 1048438-ISL60002BIH320Z-TK | ISL60002BIH320Z-TKTR-ND | 391-ISL60002BIH320Z-TK | ISL60002BIH320Z-TK | ISL60002BIH320Z-TK | ISL60002BIH320Z-TK | 65T7214 | 05M8053 |
| Product Name | Precision Low Power FGA Voltage References | SOT23 Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - ISL60002BIH320Z-TK | Voltage Reference | IC, VOLT REF - More Details | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References | Voltage Reference; Voltage Reference Type Renesas | Voltage Ref, Series, 2.048V, Sot-23-3; Voltage Reference Type Renesas |
| Package Type | Other; SOT3 | Other; Tape & Reel (TR) | SOT23; Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; SOT-23 | Other; TO-236-3, SC-59, SOT-23-3 | Other; SOT-23 | Other; SOT-23 | ||
| VREF | 2.05 volts | 2.05 volts | 2.05 volts | 2.05 volts | ||||||
| TC | 20 ppm/C | 20 ppm/C | 20 ppm/C | 20 ppm/C | 20 ppm/C | |||||
| IQ | 9.00E-4 mA | 9.00E-4 mA | 9.00E-4 mA | 9.00E-4 mA | 9.00E-4 mA | |||||
| Accuracy | 0.0500 % | 0.0500 % |