Renesas Electronics Corporation Micropower Voltage Reference with Comparator ISL21440IRTZ

Description
The ISL21440 is a micropower, FGA reference, and comparator on a single chip. Drawing less than 6.5µA supply current across the full operating temperature range, the ISL21440 operates from a single 2V to 11V supply and can also be used with split bipolar supplies. The ISL21440’s on-board reference provides a 1.182V ±0.5% output. It features programmable hysteresis and TTL/CMOS compatible outputs that sink and source current. Low bias currents permit high value divider resistors for typical circuit current drains of 2.5µA. The low supply current makes the ISL21440 ideal for battery powered devices in battery level or low voltage monitor circuits. The ISL21440 is a pin-compatible, performance upgrade of the LTC1440, LTC1540, MAX921, and MAX931.
Datasheet
Description
The ISL21440 is a micropower, FGA reference, and comparator on a single chip. Drawing less than 6.5µA supply current across the full operating temperature range, the ISL21440 operates from a single 2V to 11V supply and can also be used with split bipolar supplies. The ISL21440’s on-board reference provides a 1.182V ±0.5% output. It features programmable hysteresis and TTL/CMOS compatible outputs that sink and source current. Low bias currents permit high value divider resistors for typical circuit current drains of 2.5µA. The low supply current makes the ISL21440 ideal for battery powered devices in battery level or low voltage monitor circuits. The ISL21440 is a pin-compatible, performance upgrade of the LTC1440, LTC1540, MAX921, and MAX931.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micropower Voltage Reference with Comparator - ISL21440IRTZ - Renesas Electronics Corporation
Milpitas, CA, USA
Micropower Voltage Reference with Comparator
ISL21440IRTZ
Micropower Voltage Reference with Comparator ISL21440IRTZ
The ISL21440 is a micropower, FGA reference, and comparator on a single chip. Drawing less than 6.5µA supply current across the full operating temperature range, the ISL21440 operates from a single 2V to 11V supply and can also be used with split bipolar supplies. The ISL21440’s on-board reference provides a 1.182V ±0.5% output. It features programmable hysteresis and TTL/CMOS compatible outputs that sink and source current. Low bias currents permit high value divider resistors for typical circuit current drains of 2.5µA. The low supply current makes the ISL21440 ideal for battery powered devices in battery level or low voltage monitor circuits. The ISL21440 is a pin-compatible, performance upgrade of the LTC1440, LTC1540, MAX921, and MAX931.

The ISL21440 is a micropower, FGA reference, and comparator on a single chip. Drawing less than 6.5µA supply current across the full operating temperature range, the ISL21440 operates from a single 2V to 11V supply and can also be used with split bipolar supplies.
The ISL21440’s on-board reference provides a 1.182V ±0.5% output. It features programmable hysteresis and TTL/CMOS compatible outputs that sink and source current. Low bias currents permit high value divider resistors for typical circuit current drains of 2.5µA.
The low supply current makes the ISL21440 ideal for battery powered devices in battery level or low voltage monitor circuits.
The ISL21440 is a pin-compatible, performance upgrade of the LTC1440, LTC1540, MAX921, and MAX931.

Supplier's Site Datasheet
Voltage Ref, Series, 1.182V, Tdfn-8; Voltage Reference Type Renesas - 72R9484 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 1.182V, Tdfn-8; Voltage Reference Type Renesas
72R9484
Voltage Ref, Series, 1.182V, Tdfn-8; Voltage Reference Type Renesas 72R9484
VOLTAGE REF, SERIES, 1.182V, TDFN-8; Voltage Reference Type:Series - Fixed; Product Range:ISL21440 FGA Series; Reference Voltage:1.182V; Initial Accuracy:0.5%; Temperature Coefficient:-; Voltage Reference Case Style:TDFN RoHS Compliant: Yes

VOLTAGE REF, SERIES, 1.182V, TDFN-8; Voltage Reference Type:Series - Fixed; Product Range:ISL21440 FGA Series; Reference Voltage:1.182V; Initial Accuracy:0.5%; Temperature Coefficient:-; Voltage Reference Case Style:TDFN RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
ISL21440IRTZ
Voltage References ISL21440IRTZ
Voltage References ISL21440IRTZ MICRO PWR FGAFERENCE

Voltage References ISL21440IRTZ MICRO PWR FGAFERENCE

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number ISL21440IRTZ 72R9484 ISL21440IRTZ
Product Name Micropower Voltage Reference with Comparator Voltage Ref, Series, 1.182V, Tdfn-8; Voltage Reference Type Renesas Voltage References
Package Type Other; DFN-8 Other; TDFN
VREF 1.18 volts 1.18 volts
IQ 0.0065 mA
Accuracy 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
LM4040A20 2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A20IDCKRE4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23
View Details
PMIC - Voltage Reference - ISL21007CFB820Z-TK - Lingto Electronic Limited
Renesas Electronics Corporation
Specs
Package Type SOIC
IQ 0.1500 mA
View Details