Renesas Electronics Corporation 300nA NanoPower Voltage References ISL21080DIH309Z-TK

Description
The ISL21080 analog voltage references feature low supply voltage operation at ultra-low 310nA typical, 1.5µA maximum operating current. Additionally, the ISL21080 family features guaranteed initial accuracy as low as ±0.2% and 50ppm/°C temperature coefficient. These references are ideal for general purpose portable applications to extend battery life at lower cost. The ISL21080 is provided in the industry standard 3 Ld SOT-23 pinout. The ISL21080 output voltages can be used as precision voltage sources for voltage monitors, control loops, standby voltages for low power states for DSP, FPGA, Datapath Controllers, microcontrollers, and other core voltages: 0.9V, 1.024V, 1.25V, 1.5V, 2.048V, 2.5V, 3.0V, 3.3V, 4.096V, and 5.0V. Special Note: Post-assembly X-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.
Request a Quote Datasheet
Description
The ISL21080 analog voltage references feature low supply voltage operation at ultra-low 310nA typical, 1.5µA maximum operating current. Additionally, the ISL21080 family features guaranteed initial accuracy as low as ±0.2% and 50ppm/°C temperature coefficient. These references are ideal for general purpose portable applications to extend battery life at lower cost. The ISL21080 is provided in the industry standard 3 Ld SOT-23 pinout. The ISL21080 output voltages can be used as precision voltage sources for voltage monitors, control loops, standby voltages for low power states for DSP, FPGA, Datapath Controllers, microcontrollers, and other core voltages: 0.9V, 1.024V, 1.25V, 1.5V, 2.048V, 2.5V, 3.0V, 3.3V, 4.096V, and 5.0V. Special Note: Post-assembly X-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300nA NanoPower Voltage References - ISL21080DIH309Z-TK - Renesas Electronics Corporation
Milpitas, CA, USA
300nA NanoPower Voltage References
ISL21080DIH309Z-TK
300nA NanoPower Voltage References ISL21080DIH309Z-TK
The ISL21080 analog voltage references feature low supply voltage operation at ultra-low 310nA typical, 1.5µA maximum operating current. Additionally, the ISL21080 family features guaranteed initial accuracy as low as ±0.2% and 50ppm/°C temperature coefficient. These references are ideal for general purpose portable applications to extend battery life at lower cost. The ISL21080 is provided in the industry standard 3 Ld SOT-23 pinout. The ISL21080 output voltages can be used as precision voltage sources for voltage monitors, control loops, standby voltages for low power states for DSP, FPGA, Datapath Controllers, microcontrollers, and other core voltages: 0.9V, 1.024V, 1.25V, 1.5V, 2.048V, 2.5V, 3.0V, 3.3V, 4.096V, and 5.0V. Special Note: Post-assembly X-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.

The ISL21080 analog voltage references feature low supply voltage operation at ultra-low 310nA typical, 1.5µA maximum operating current. Additionally, the ISL21080 family features guaranteed initial accuracy as low as ±0.2% and 50ppm/°C temperature coefficient.
These references are ideal for general purpose portable applications to extend battery life at lower cost. The ISL21080 is provided in the industry standard 3 Ld SOT-23 pinout.
The ISL21080 output voltages can be used as precision voltage sources for voltage monitors, control loops, standby voltages for low power states for DSP, FPGA, Datapath Controllers, microcontrollers, and other core voltages: 0.9V, 1.024V, 1.25V, 1.5V, 2.048V, 2.5V, 3.0V, 3.3V, 4.096V, and 5.0V.
Special Note: Post-assembly X-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.

Supplier's Site Datasheet
Voltage Reference - ISL21080DIH309Z-TKDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL21080DIH309Z-TKDKR-ND
Voltage Reference ISL21080DIH309Z-TKDKR-ND
Series Voltage Reference IC Fixed 0.9V V ±0.7% 7mA SOT-23-3

Series Voltage Reference IC Fixed 0.9V V ±0.7% 7mA SOT-23-3

Buy Now Datasheet
Voltage Reference - ISL21080DIH309Z-TKTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL21080DIH309Z-TKTR-ND
Voltage Reference ISL21080DIH309Z-TKTR-ND
Series Voltage Reference IC Fixed 0.9V V ±0.7% 7mA SOT-23-3

Series Voltage Reference IC Fixed 0.9V V ±0.7% 7mA SOT-23-3

Buy Now Datasheet
Voltage Reference - ISL21080DIH309Z-TKCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL21080DIH309Z-TKCT-ND
Voltage Reference ISL21080DIH309Z-TKCT-ND
Series Voltage Reference IC Fixed 0.9V V ±0.7% 7mA SOT-23-3

Series Voltage Reference IC Fixed 0.9V V ±0.7% 7mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - ISL21080DIH309Z-TK - 921802-ISL21080DIH309Z-TK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ISL21080DIH309Z-TK
921802-ISL21080DIH309Z-TK
PMIC - PMIC - Voltage Reference - ISL21080DIH309Z-TK 921802-ISL21080DIH309Z-TK
Manufacturer: Renesas Electronics America Win Source Part Number: 921802-ISL21080DIH30 9Z-TK Series: FGA™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Series Voltage Reference IC Fixed 0.9V V ±0.7% SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: ISL21080 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL21080DIH309Z-TK-N D, ISL21080DIH309Z-TKDK R, ISL21080DIH309ZTK, ISL21080DIH309Z-TKCT , ISL21080DIH309Z-TKTR

Manufacturer: Renesas Electronics America
Win Source Part Number: 921802-ISL21080DIH309Z-TK
Series: FGA™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Series Voltage Reference IC Fixed 0.9V V ±0.7% SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL21080
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISL21080DIH309Z-TK-ND, ISL21080DIH309Z-TKDKR, ISL21080DIH309ZTK, ISL21080DIH309Z-TKCT, ISL21080DIH309Z-TKTR

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-ISL21080DIH309Z-TK
SOT23 Precision Voltage Reference IC 693-ISL21080DIH309Z-TK
IC VREF SERIES 0.7% SOT23-3 Product overview: ISL21080DIH309Z-TK from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21080DIH309Z- TK can be used for catalog matching and distributor lookup.

IC VREF SERIES 0.7% SOT23-3 Product overview: ISL21080DIH309Z-TK from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21080DIH309Z-TK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - ISL21080DIH309Z-TK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ISL21080DIH309Z-TK
PMIC - Voltage Reference ISL21080DIH309Z-TK
IC VREF SERIES 0.7% SOT23-3

IC VREF SERIES 0.7% SOT23-3

Supplier's Site Datasheet
Voltage Ref, Series, 0.9V, Sot-23-3; Voltage Reference Type Renesas - 75R2070 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 0.9V, Sot-23-3; Voltage Reference Type Renesas
75R2070
Voltage Ref, Series, 0.9V, Sot-23-3; Voltage Reference Type Renesas 75R2070
VOLTAGE REF, SERIES, 0.9V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:ISL21080 Series; Reference Voltage:900mV; Initial Accuracy:0.7%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case Style:SOT-23; MSL:-RoHS Compliant: Yes

VOLTAGE REF, SERIES, 0.9V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:ISL21080 Series; Reference Voltage:900mV; Initial Accuracy:0.7%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case Style:SOT-23; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Ref, Series, 0.9V, Sot-23-3; Voltage Reference Type Renesas - 82Y6690 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 0.9V, Sot-23-3; Voltage Reference Type Renesas
82Y6690
Voltage Ref, Series, 0.9V, Sot-23-3; Voltage Reference Type Renesas 82Y6690
VOLTAGE REF, SERIES, 0.9V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:ISL21080 Series; Reference Voltage:900mV; Initial Accuracy:0.7%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case Style:SOT-23; No. RoHS Compliant: Yes

VOLTAGE REF, SERIES, 0.9V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:ISL21080 Series; Reference Voltage:900mV; Initial Accuracy:0.7%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case Style:SOT-23; No. RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
ISL21080DIH309Z-TK
Voltage References ISL21080DIH309Z-TK
Voltage References PBFREE PRECISION 0 9V LW V FGA"F 0

Voltage References PBFREE PRECISION 0 9V LW V FGA"F 0

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number ISL21080DIH309Z-TK ISL21080DIH309Z-TKDKR-ND 921802-ISL21080DIH309Z-TK 693-ISL21080DIH309Z-TK ISL21080DIH309Z-TK 75R2070 ISL21080DIH309Z-TK
Product Name 300nA NanoPower Voltage References Voltage Reference PMIC - PMIC - Voltage Reference - ISL21080DIH309Z-TK SOT23 Precision Voltage Reference IC PMIC - Voltage Reference Voltage Ref, Series, 0.9V, Sot-23-3; Voltage Reference Type Renesas Voltage References
Package Type Other; SOT3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; Tape & Reel (TR) Other; SOT-23
VREF 0.9000 volts 0.9000 volts
TC 50 ppm/C 50 ppm/C 50 ppm/C
IQ 0.0015 mA 0.0015 mA 0.0015 mA
Accuracy 0.7000 % 0.7000 % 0.7000 %
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - AD588SE/883B - 909553-AD588SE/883B - Win Source Electronics
Specs
Package Type Other; Bulk
View Details
2 suppliers
Analog - MTLM136AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM336-5.0 5.0V Reference Diode - LM336BZ-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
9 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details