Renesas Electronics Corporation Voltage Reference Type Renesas ISL21080CIH330Z-TK.

Description
Voltage Reference Type:Series - Fixed; Product Range:ISL21080 Series; Reference Voltage:3V; Initial Accuracy:0.2%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Description
Voltage Reference Type:Series - Fixed; Product Range:ISL21080 Series; Reference Voltage:3V; Initial Accuracy:0.2%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference Type Renesas - 26AC0718 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference Type Renesas
26AC0718
Voltage Reference Type Renesas 26AC0718
Voltage Reference Type:Series - Fixed; Product Range:ISL21080 Series; Reference Voltage:3V; Initial Accuracy:0.2%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Voltage Reference Type:Series - Fixed; Product Range:ISL21080 Series; Reference Voltage:3V; Initial Accuracy:0.2%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Reference Chips
Product Number 26AC0718
Product Name Voltage Reference Type Renesas
VREF Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
LM285-1.2-N Micropower Voltage Reference Diode - LM285Z-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
9 suppliers
Precision Voltage Reference IC - 693-ISL21060CFH641Z-TK - ERSAELECTRONICS PTE. LTD.
Specs
Type Series
Package Type Other; SOT-23-6
VIN 6.5 volts
View Details
4 suppliers