Renesas Electronics Corporation Voltage Reference ISL21060BFH630Z-TK

Description
Series Voltage Reference IC Fixed 3V V ±0.03% 10mA 6-SOT
Request a Quote Datasheet
Description
Series Voltage Reference IC Fixed 3V V ±0.03% 10mA 6-SOT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - ISL21060BFH630Z-TKTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL21060BFH630Z-TKTR-ND
Voltage Reference ISL21060BFH630Z-TKTR-ND
Series Voltage Reference IC Fixed 3V V ±0.03% 10mA 6-SOT

Series Voltage Reference IC Fixed 3V V ±0.03% 10mA 6-SOT

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-ISL21060BFH630Z-TK
SOT23 Precision Voltage Reference IC 693-ISL21060BFH630Z-TK
IC VREF SERIES 0.03% SOT23-6 Product overview: ISL21060BFH630Z-TK from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21060BFH630Z- TK can be used for catalog matching and distributor lookup.

IC VREF SERIES 0.03% SOT23-6 Product overview: ISL21060BFH630Z-TK from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21060BFH630Z-TK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - ISL21060BFH630Z-TK - 121577-ISL21060BFH630Z-TK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ISL21060BFH630Z-TK
121577-ISL21060BFH630Z-TK
PMIC - PMIC - Voltage Reference - ISL21060BFH630Z-TK 121577-ISL21060BFH630Z-TK
Manufacturer: Intersil Win Source Part Number: 121577-ISL21060BFH63 0Z-TK Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.03% Temperature Coefficient: 10ppm/°C Voltage - Input: 3.2 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 10μVp-p Noise - 10Hz to 10kHz: 2.5μVrms Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-6 Nominal Output Voltage (Min/Fixed): 3V Operating Supply Current: 40μA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 121577-ISL21060BFH630Z-TK
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.03%
Temperature Coefficient: 10ppm/°C
Voltage - Input: 3.2 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 10μVp-p
Noise - 10Hz to 10kHz: 2.5μVrms
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-6
Nominal Output Voltage (Min/Fixed): 3V
Operating Supply Current: 40μA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Reference - ISL21060BFH630Z-TK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ISL21060BFH630Z-TK
PMIC - Voltage Reference ISL21060BFH630Z-TK
IC VREF SERIES 0.03% SOT23-6

IC VREF SERIES 0.03% SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Reference - ISL21060BFH630Z-TK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Reference
ISL21060BFH630Z-TK
Integrated Circuits (ICs) - PMIC - Voltage Reference ISL21060BFH630Z-TK
IC VREF SERIES 0.03% SOT23-6

IC VREF SERIES 0.03% SOT23-6

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number ISL21060BFH630Z-TKTR-ND 693-ISL21060BFH630Z-TK 121577-ISL21060BFH630Z-TK ISL21060BFH630Z-TK ISL21060BFH630Z-TK
Product Name Voltage Reference SOT23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - ISL21060BFH630Z-TK PMIC - Voltage Reference Integrated Circuits (ICs) - PMIC - Voltage Reference
Type Series Series
Package Type SOT23; Other; SOT-23-6 Other; Tape & Reel (TR) SOT23; Other; SOT-23-6 SOT23
TC 10 ppm/C 10 ppm/C 10 ppm/C
IQ 0.0400 mA 0.0400 mA 0.0400 mA
Accuracy 0.0300 %
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR431BRZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.8000 mA
View Details
Analog - MTLT1029QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
LM385-1.2 Micropower Voltage Reference - LM385DRG4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
3 suppliers
Precision Voltage Reference IC - 693-X60008DIS8-50 - ERSAELECTRONICS PTE. LTD.
Specs
Type Series
VREF Type Fixed; Programmable
Package Type Other; Tube
View Details
5 suppliers