Renesas Electronics Corporation 3V SOIC Precision Voltage Reference IC ISL21007BFB830Z-TK

Description
IC, VOLT REF, 3V, 3ppm/°C , ± 500 µV, 8-SOIC - More Details Product overview: ISL21007BFB830Z-TK from Intersil is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21007BFB830Z- TK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC, VOLT REF, 3V, 3ppm/°C , ± 500 µV, 8-SOIC - More Details Product overview: ISL21007BFB830Z-TK from Intersil is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21007BFB830Z- TK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V SOIC Precision Voltage Reference IC
693-ISL21007BFB830Z-TK
3V SOIC Precision Voltage Reference IC 693-ISL21007BFB830Z-TK
IC, VOLT REF, 3V, 3ppm/°C , ± 500 µV, 8-SOIC - More Details Product overview: ISL21007BFB830Z-TK from Intersil is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21007BFB830Z- TK can be used for catalog matching and distributor lookup.

IC, VOLT REF, 3V, 3ppm/°C , ± 500 µV, 8-SOIC - More Details Product overview: ISL21007BFB830Z-TK from Intersil is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21007BFB830Z-TK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - ISL21007BFB830Z-TK - 1048187-ISL21007BFB830Z-TK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ISL21007BFB830Z-TK
1048187-ISL21007BFB830Z-TK
PMIC - PMIC - Voltage Reference - ISL21007BFB830Z-TK 1048187-ISL21007BFB830Z-TK
Manufacturer: Intersil Win Source Part Number: 1048187-ISL21007BFB8 30Z-TK Packaging: Cut Reel Mounting: SMD (SMT) Tolerance: ±0.04% Temperature Coefficient: 3ppm/°C Voltage - Input: 3.2 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 7mA Noise - 0.1Hz to 10Hz: 4.5μVp-p Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 3V Operating Supply Current: 150μA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1048187-ISL21007BFB830Z-TK
Packaging: Cut Reel
Mounting: SMD (SMT)
Tolerance: ±0.04%
Temperature Coefficient: 3ppm/°C
Voltage - Input: 3.2 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 7mA
Noise - 0.1Hz to 10Hz: 4.5μVp-p
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 3V
Operating Supply Current: 150μA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Reference - ISL21007BFB830Z-TK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ISL21007BFB830Z-TK
PMIC - Voltage Reference ISL21007BFB830Z-TK
IC VREF SERIES PREC 3V 8-SOIC

IC VREF SERIES PREC 3V 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-ISL21007BFB830Z-TK 1048187-ISL21007BFB830Z-TK ISL21007BFB830Z-TK
Product Name 3V SOIC Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - ISL21007BFB830Z-TK PMIC - Voltage Reference
Type Series
VREF Type Fixed; Programmable
Package Type Other; SOIC Other; 8-SOIC SOIC
VIN 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - AD680JR - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.2800 mA
View Details
Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM136-5.0 5.0V Reference Diode - LM236AH-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
5 suppliers
4.096V SOT23 Precision Voltage Reference IC - 693-X60003DIG3-41T1 - ERSAELECTRONICS PTE. LTD.
Specs
Type Series
VREF Type Fixed; Programmable
Package Type Other; Reel - TR
View Details
3 suppliers