Renesas Electronics Corporation PMIC - PMIC - Voltage Reference - ISL21007CFB830Z ISL21007CFB830Z

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189486-ISL21007CFB8 30Z Packaging: Tube Mounting Style: SMD Tolerance: ±0.08% Temperature Coefficient: 5ppm/°C Output Type: Fixed Supply Current: 150μA Reference Type: Series Output Current: 7mA Noise - 0.1Hz to 10Hz: 4.5μVp-p Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: ISL21007 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3V Parts Input Voltage (V): 3.2V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189486-ISL21007CFB8 30Z Packaging: Tube Mounting Style: SMD Tolerance: ±0.08% Temperature Coefficient: 5ppm/°C Output Type: Fixed Supply Current: 150μA Reference Type: Series Output Current: 7mA Noise - 0.1Hz to 10Hz: 4.5μVp-p Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: ISL21007 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3V Parts Input Voltage (V): 3.2V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - ISL21007CFB830Z - 1189486-ISL21007CFB830Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ISL21007CFB830Z
1189486-ISL21007CFB830Z
PMIC - PMIC - Voltage Reference - ISL21007CFB830Z 1189486-ISL21007CFB830Z
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189486-ISL21007CFB8 30Z Packaging: Tube Mounting Style: SMD Tolerance: ±0.08% Temperature Coefficient: 5ppm/°C Output Type: Fixed Supply Current: 150μA Reference Type: Series Output Current: 7mA Noise - 0.1Hz to 10Hz: 4.5μVp-p Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: ISL21007 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3V Parts Input Voltage (V): 3.2V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189486-ISL21007CFB830Z
Packaging: Tube
Mounting Style: SMD
Tolerance: ±0.08%
Temperature Coefficient: 5ppm/°C
Output Type: Fixed
Supply Current: 150μA
Reference Type: Series
Output Current: 7mA
Noise - 0.1Hz to 10Hz: 4.5μVp-p
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: ISL21007
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3V
Parts Input Voltage (V): 3.2V ~ 5.5V

Buy Now
Singapore, Singapore
Precision Voltage Reference IC
693-ISL21007CFB830Z
Precision Voltage Reference IC 693-ISL21007CFB830Z
IC VREF SERIES 0.08% 8SOIC Product overview: ISL21007CFB830Z from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21007CFB830Z can be used for catalog matching and distributor lookup.

IC VREF SERIES 0.08% 8SOIC Product overview: ISL21007CFB830Z from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21007CFB830Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - ISL21007CFB830Z-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL21007CFB830Z-ND
Voltage Reference ISL21007CFB830Z-ND
Series Voltage Reference IC Fixed 3V V ±0.08% 7mA 8-SOIC

Series Voltage Reference IC Fixed 3V V ±0.08% 7mA 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - ISL21007CFB830Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
ISL21007CFB830Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference ISL21007CFB830Z
IC VREF SERIES 0.08% 8SOIC

IC VREF SERIES 0.08% 8SOIC

Supplier's Site
PMIC - Voltage Reference - ISL21007CFB830Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ISL21007CFB830Z
PMIC - Voltage Reference ISL21007CFB830Z
IC VREF SERIES 0.08% 8SOIC

IC VREF SERIES 0.08% 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 1189486-ISL21007CFB830Z 693-ISL21007CFB830Z ISL21007CFB830Z-ND ISL21007CFB830Z ISL21007CFB830Z
Product Name PMIC - PMIC - Voltage Reference - ISL21007CFB830Z Precision Voltage Reference IC Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Package Type Other; 8-SOIC Other; Tube SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
Life Cycle Stage Obsolete Removed; Obsolete
TC 5 ppm/C 5 ppm/C 5 ppm/C
IQ 0.1500 mA 0.1500 mA 0.1500 mA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
TL1431M Precision Adjustable (Programmable) Shunt Reference - 5962-9962001QPA - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Programmable
Package Type Other; CDIP,LCCC
View Details
PMIC - Voltage Reference - AD586KRZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 3 mA
View Details
Voltage Reference - ISL60002BIH325-TK-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type Other; TO-236-3, SC-59, SOT-23-3
TC 20 ppm/C
View Details
3 suppliers