ICL8069DCBAT -- INTEGRATED CIRCUITS (ICS) - POWER MANAGEMENT (PMIC) - VOLTAGE REFERENCE
Renesas Electronics Corporation
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
ICL8069DCBAT
Description
VOLTAGE REFERENCE
-
Acme Chip Technology Co., Limited
Description
VOLTAGE REFERENCE
Suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
ICL8069DCBAT
Supplier's Site
Technical Specifications
|
Product Category
|
Voltage Reference Chips |
|
Product Number
|
ICL8069DCBAT |
|
Product Name
|
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
|
Type
|
Shunt / Zener; Shunt
|
|
VREF Type
|
Fixed
|
|
Package Type
|
Other; 8-SOIC (0.154\", 3.90mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
VREF Type
Fixed
Package Type
Other; SOIC,TO-92
VREF
2.49 volts
View Details
7 suppliers
Renesas Electronics Corporation
Type
Series
Package Type
SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC
5 ppm/C
View Details
5 suppliers