The HI5731 is a 12-bit, 100MSPS, D/A converter which is implemented in the Intersil BiCMOS 10V (HBC-10) process. Operating from +5V and -5.2V, the converter provides -20.48mA of full scale output current and includes an input data register and bandgap voltage reference. Low glitch energy and excellent frequency domain performance are achieved using a segmented architecture. The digital inputs are TTL/CMOS compatible and translated internally to ECL. All internal logic is implemented in ECL to achieve high switching speed with low noise. The addition of laser trimming assures 12-bit linearity is maintained along the entire transfer curve.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180500-HI5731BIBZ
Packaging: Tube
Mounting Style: SMD
Output Type: Current - Unbuffered
Architecture: R-2R, Segmented DAC
Data Interface: Parallel
Reference Type: External, Internal
Resolution: 12
Settling Time: 20ns
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): 0.75, 0.5
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Family Part Number: HI5731
Manufacturer Pack Quantity: 26
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 5V
Supply Voltage , Digital: ±5V
12 Bit Digital to Analog Converter 1 28-SOIC
IC DAC 12BIT A-OUT 28SOIC Product overview: HI5731BIBZ from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-HI5731BIBZ can be used for catalog matching and distributor lookup.
IC DAC 12BIT A-OUT 28SOIC
IC DAC 12BIT A-OUT 28SOIC
12 Bit Digital to Analog Converter 1 28-SOIC
| Renesas Electronics Corporation | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | HI5731BIBZ | 1180500-HI5731BIBZ | HI5731BIBZ-ND | 701-HI5731BIBZ | HI5731BIBZ | HI5731BIBZ | HI5731BIBZ |
| Product Name | 12-Bit, 100 MSPS, High Speed D/A Converter | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - HI5731BIBZ | Digital to Analog Converters (DAC) | 12BIT Digital-to-Analog Converter IC | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Package Type | SOIC | SOIC | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | Tube | 28-SOIC (0.295\", 7.50mm Width) | SOIC; 28-SOIC (0.295\", 7.50mm Width) | |
| Resolution | 12 bits | 12 bits | 12 bits | ||||
| DNL | 1 LSB | 0.5000 LSB | 0.5000 LSB | ||||
| INL | 1.5 LSB | 0.7500 LSB | 0.7500 LSB | ||||
| Interface Type | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel |