Renesas Electronics Corporation 12BIT Digital-to-Analog Converter IC HI5731BIB

Description
12-Bit, 100 MSPS, High Speed D/A Converter | IC DAC 12BIT A-OUT 28SOIC Product overview: HI5731BIB from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-HI5731BIB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12-Bit, 100 MSPS, High Speed D/A Converter | IC DAC 12BIT A-OUT 28SOIC Product overview: HI5731BIB from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-HI5731BIB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12BIT Digital-to-Analog Converter IC - 701-HI5731BIB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12BIT Digital-to-Analog Converter IC
701-HI5731BIB
12BIT Digital-to-Analog Converter IC 701-HI5731BIB
12-Bit, 100 MSPS, High Speed D/A Converter | IC DAC 12BIT A-OUT 28SOIC Product overview: HI5731BIB from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-HI5731BIB can be used for catalog matching and distributor lookup.

12-Bit, 100 MSPS, High Speed D/A Converter | IC DAC 12BIT A-OUT 28SOIC Product overview: HI5731BIB from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-HI5731BIB can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - HI5731BIB
1180499-HI5731BIB
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - HI5731BIB 1180499-HI5731BIB
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180499-HI5731BIB Packaging: Tube Mounting Style: SMD Output Type: Current - Unbuffered Architecture: R-2R, Segmented DAC Data Interface: Parallel Reference Type: External, Internal Resolution: 12 Settling Time: 20ns Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): 0.75, 0.5 Categories: Integrated Circuits Supplier Device Package: 28-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: HI5731 Manufacturer Pack Quantity: 26 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 5V Supply Voltage , Digital: ±5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180499-HI5731BIB
Packaging: Tube
Mounting Style: SMD
Output Type: Current - Unbuffered
Architecture: R-2R, Segmented DAC
Data Interface: Parallel
Reference Type: External, Internal
Resolution: 12
Settling Time: 20ns
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): 0.75, 0.5
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: HI5731
Manufacturer Pack Quantity: 26
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 5V
Supply Voltage , Digital: ±5V

Buy Now
Digital to Analog Converters (DAC) - HI5731BIB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
HI5731BIB
Digital to Analog Converters (DAC) HI5731BIB
12 Bit Digital to Analog Converter 1 28-SOIC

12 Bit Digital to Analog Converter 1 28-SOIC

Buy Now Datasheet
Digital to Analog Converters (DAC) - HI5731BIB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
HI5731BIB
Digital to Analog Converters (DAC) HI5731BIB
12 Bit Digital to Analog Converter 1 28-SOIC

12 Bit Digital to Analog Converter 1 28-SOIC

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - HI5731BIB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
HI5731BIB
Data Acquisition - Digital to Analog Converters (DAC) HI5731BIB
IC DAC 12BIT A-OUT 28SOIC

IC DAC 12BIT A-OUT 28SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 701-HI5731BIB 1180499-HI5731BIB HI5731BIB HI5731BIB HI5731BIB
Product Name 12BIT Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - HI5731BIB Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Parallel Parallel; Parallel Parallel; Parallel
Package Type Tube SOIC SOIC; 28-SOIC (0.295\", 7.50mm Width) SOIC; 28-SOIC (0.295\", 7.50mm Width)
Packing Method Tube Tube; Tube Tube; Tube Tube; Tube
Resolution 12 bits 12 bits 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1897407 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type SOIC; Soic
Features Single-Supply
View Details
Data Acquisition - Digital to Analog Converters (DAC) - AD5316BRU - Lingto Electronic Limited
Specs
Interface Type I2C; I²C
DNL 0.0500 LSB
INL 0.5000 LSB
View Details
DAC37J84 Quad-Channel, 16-Bit, 1.6/2.5 GSPS, DAC with JESD204B Interface - DAC37J84IAAV - Texas Instruments
Specs
Interface Type JESD204B
Package Type FCBGA
Screening Level Catalog
View Details
7 suppliers
Digital to Analog converters -  - Teledyne e2v Semiconductors
Specs
Package Type fpBGA 196
Resolution 12 bits
View Details