IC DAC 10BIT A-OUT 48TQFP Product overview: HI5728IN from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-HI5728IN can be used for catalog matching and distributor lookup.
10 Bit Digital to Analog Converter 2 48-LQFP (7x7)
D/A Converter, 2 Func, Parallel, Word Input Loading, 35us Settling Time, PQFP48
IC DAC 10BIT A-OUT 48TQFP
10 Bit Digital to Analog Converter 2 48-LQFP (7x7)
10 Bit Digital to Analog Converter 2 48-LQFP (7x7)
IC DAC 10BIT A-OUT 48LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-HI5728IN | HI5728IN-ND | HI5728IN | HI5728IN | HI5728IN | HI5728IN |
| Product Name | 10BIT Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | Tray | LFQP; 48-LQFP | QFP; TQFP; TQFP48 | QFP; 48-LQFP | 48-LQFP | |
| Packing Method | Tray | Tray | Tray | Tray; Tray | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Pins | 48 |