Win Source Part Number: 1013854-DAC1205D650H
Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Current - Unbuffered
Architecture: Binary-Weighted DAC, String DAC
Number of Bits: 12
Data Interface: Parallel
Reference Type: Internal
Voltage - Supply, Analog: 1.7V ~ 1.9V, 3V ~ 3.6V
Voltage - Supply, Digital: 1.7V ~ 1.9V
Settling Time: 20ns (Typ)
Number of D/A Converters: 2
Differential Output: Yes
Package / Case: 100-TQFP Exposed Pad
Supplier Device Package: 100-HTQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 935286777518
Base Product Number: DAC1205
IC DAC 12BIT A-OUT 100HTQFP Product overview: DAC1205D650HW/C1,5 from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC1205D650HW/C1
IC DAC 12BIT A-OUT 100HTQFP
IC DAC 12BIT A-OUT 100HTQFP
12 Bit Digital to Analog Converter 2 100-HTQFP (14x14)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 1013854-DAC1205D650HW/C1,5 | 701-DAC1205D650HW/C1,5 | DAC1205D650HW/C1,5 | DAC1205D650HW/C1,5 | DAC1205D650HW/C1,5 |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | 12BIT Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Settling Time | 0.0200 µs | 0.0200 µs |