Complement modern architecture while providing for the modern commuter with the versatile and functional model R-7576-B bike bollard. Serving dual functions, this traffic management device also features bike-locking arms for secure bicycle storage. With a variety of mounting options, the model R-7576-B can be used as a stand-alone bollard or it can be used to add ornamental value to security posts. Removable mounting options are also available.
| Reliance Foundry Co. Ltd. | |
|---|---|
| Product Category | Bollards |
| Product Name | R-7576-B Bike Bollard |
| Height | 34 inch (864 mm) |
| Diameter / Width | 5.75 inch (146 mm) |
| Type | Landscape or Architectural |