Erlau Unisono Bollard, Flat Head, 1 Groove, 3" Diameter, Fixed 5005643

Description
UNISONO bollard, flat head, 1 groove, 3” diameter, fixed Steel body, round, galvanized and coated, standard version steel glimmer DB703, standard height 35 ½” above finished floor, aluminium head coated to match body. Fixed, for embedding in concrete, with ground rosette. Diameter: 3”
Description
UNISONO bollard, flat head, 1 groove, 3” diameter, fixed Steel body, round, galvanized and coated, standard version steel glimmer DB703, standard height 35 ½” above finished floor, aluminium head coated to match body. Fixed, for embedding in concrete, with ground rosette. Diameter: 3”

Suppliers

Company
Product
Description
Supplier Links
Unisono Bollard, Flat Head, 1 Groove, 3
Hiawatha, IA, USA
Unisono Bollard, Flat Head, 1 Groove, 3" Diameter, Fixed
5005643
Unisono Bollard, Flat Head, 1 Groove, 3" Diameter, Fixed 5005643
UNISONO bollard, flat head, 1 groove, 3” diameter, fixed Steel body, round, galvanized and coated, standard version steel glimmer DB703, standard height 35 ½” above finished floor, aluminium head coated to match body. Fixed, for embedding in concrete, with ground rosette. Diameter: 3”

UNISONO bollard, flat head, 1 groove, 3” diameter, fixed

Steel body, round, galvanized and coated, standard version steel glimmer DB703, standard height 35 ½” above finished floor, aluminium head coated to match body.
Fixed, for embedding in concrete, with ground rosette.
Diameter: 3”

Supplier's Site

Technical Specifications

  Erlau
Product Category Bollards
Product Number 5005643
Product Name Unisono Bollard, Flat Head, 1 Groove, 3" Diameter, Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Round Safety Bollard -  - MiTek Inc
Specs
Height 48 inch (1219 mm)
Diameter / Width 4 to 6 inch (102 to 152 mm)
Type Industrial Guard
View Details
Jesco Industries, Inc.
Specs
Height 18 to 42 inch (457 to 1067 mm)
Diameter / Width 48 to 120 inch (1219 to 3048 mm)
Type Traffic
View Details
R-7173-L Plastic Bollard Cover -  - Reliance Foundry Co. Ltd.
Reliance Foundry Co. Ltd.
Specs
Height 59.5 inch (1511 mm)
Diameter / Width 11.62 inch (295 mm)
Type Landscape or Architectural
View Details