Rego Electronics Inc. Socket 1366 CPU Cooler RG6320

Description
We offer a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Our products are well designed in thermal performance based on our professional manufacturing know how. We also have the sophisticated equipment needed to precisely measure its performance. We are here to provide customized thermal solutions according to your specifications. Outline Dimension : 90 x 90 x 83 mm Heat Sink : Forged AL6063 fins with C1100 Base, 90 x 90 x 55.5 mm Fan : 80 x 80 x 25.4 mm, Two Ball Bearing, 4000 RPM, Noise Level : 40 dB(A) Connector Type : 2510-3P Thermal Resistance : 0.21 ℃/W Weight : 846 g
Request a Quote
Description
We offer a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Our products are well designed in thermal performance based on our professional manufacturing know how. We also have the sophisticated equipment needed to precisely measure its performance. We are here to provide customized thermal solutions according to your specifications. Outline Dimension : 90 x 90 x 83 mm Heat Sink : Forged AL6063 fins with C1100 Base, 90 x 90 x 55.5 mm Fan : 80 x 80 x 25.4 mm, Two Ball Bearing, 4000 RPM, Noise Level : 40 dB(A) Connector Type : 2510-3P Thermal Resistance : 0.21 ℃/W Weight : 846 g
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Socket 1366 CPU Cooler - RG6320 - Rego Electronics Inc.
New Taipei, Taiwan
Socket 1366 CPU Cooler
RG6320
Socket 1366 CPU Cooler RG6320
We offer a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Our products are well designed in thermal performance based on our professional manufacturing know how. We also have the sophisticated equipment needed to precisely measure its performance. We are here to provide customized thermal solutions according to your specifications. Outline Dimension : 90 x 90 x 83 mm Heat Sink : Forged AL6063 fins with C1100 Base, 90 x 90 x 55.5 mm Fan : 80 x 80 x 25.4 mm, Two Ball Bearing, 4000 RPM, Noise Level : 40 dB(A) Connector Type : 2510-3P Thermal Resistance : 0.21 ℃/W Weight : 846 g

We offer a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Our products are well designed in thermal performance based on our professional manufacturing know how. We also have the sophisticated equipment needed to precisely measure its performance. We are here to provide customized thermal solutions according to your specifications.

Outline Dimension : 90 x 90 x 83 mm
Heat Sink : Forged AL6063 fins with C1100 Base, 90 x 90 x 55.5 mm
Fan : 80 x 80 x 25.4 mm, Two Ball Bearing, 4000 RPM, Noise Level : 40 dB(A)
Connector Type : 2510-3P
Thermal Resistance : 0.21 ℃/W
Weight : 846 g

Supplier's Site

Technical Specifications

  Rego Electronics Inc.
Product Category CPU Coolers
Product Number RG6320
Product Name Socket 1366 CPU Cooler
Device Active Heat Sink
L 90 mm (3.54 inch)
W 90 mm (3.54 inch)
H 55.5 mm (2.19 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Socket H LGA CPU Cooler - RG3121-P - Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 90 mm (3.54 inch)
W 90 mm (3.54 inch)
View Details
REGO CPU Cooler for AMD FP3 Processor in Industrial Computer Applications -  - Rego Electronics Inc.
Specs
Device Active Heat Sink
L 60 mm (2.36 inch)
W 60 mm (2.36 inch)
View Details
Desktop CPU Socket LGA 775 Cooler - RG2221 - Rego Electronics Inc.
Specs
Device Active Heat Sink
L 88 mm (3.46 inch)
W 88.5 mm (3.48 inch)
View Details
Socket R LGA 2011 CPU Cooler - RG4111-P - Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 106 mm (4.17 inch)
W 70 mm (2.76 inch)
View Details