Rego Electronics Inc. Socket R LGA 2011 CPU Cooler RG4220

Description
We offer a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Our products are well designed in thermal performance based on our professional manufacturing know how. We also have the sophisticated equipment needed to precisely measure its performance. We are here to provide customized thermal solutions according to your specifications. Outline Dimension : 104 x 70 x 67 mm Heat Sink : Stamped C1100, 102 x 68 x 63.5 mm Fan : 61 x 61 x 28 mm, Two Ball Bearing, 7000 RPM, Noise Level : 47.5 dB(A) Connector Type : 2510-4P Thermal Resistance : 0.222 ℃/W Weight : 660 g
Request a Quote
Description
We offer a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Our products are well designed in thermal performance based on our professional manufacturing know how. We also have the sophisticated equipment needed to precisely measure its performance. We are here to provide customized thermal solutions according to your specifications. Outline Dimension : 104 x 70 x 67 mm Heat Sink : Stamped C1100, 102 x 68 x 63.5 mm Fan : 61 x 61 x 28 mm, Two Ball Bearing, 7000 RPM, Noise Level : 47.5 dB(A) Connector Type : 2510-4P Thermal Resistance : 0.222 ℃/W Weight : 660 g
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Socket R LGA 2011 CPU Cooler - RG4220 - Rego Electronics Inc.
New Taipei, Taiwan
Socket R LGA 2011 CPU Cooler
RG4220
Socket R LGA 2011 CPU Cooler RG4220
We offer a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Our products are well designed in thermal performance based on our professional manufacturing know how. We also have the sophisticated equipment needed to precisely measure its performance. We are here to provide customized thermal solutions according to your specifications. Outline Dimension : 104 x 70 x 67 mm Heat Sink : Stamped C1100, 102 x 68 x 63.5 mm Fan : 61 x 61 x 28 mm, Two Ball Bearing, 7000 RPM, Noise Level : 47.5 dB(A) Connector Type : 2510-4P Thermal Resistance : 0.222 ℃/W Weight : 660 g

We offer a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Our products are well designed in thermal performance based on our professional manufacturing know how. We also have the sophisticated equipment needed to precisely measure its performance. We are here to provide customized thermal solutions according to your specifications.

Outline Dimension : 104 x 70 x 67 mm
Heat Sink : Stamped C1100, 102 x 68 x 63.5 mm
Fan : 61 x 61 x 28 mm, Two Ball Bearing, 7000 RPM, Noise Level : 47.5 dB(A)
Connector Type : 2510-4P
Thermal Resistance : 0.222 ℃/W
Weight : 660 g

Supplier's Site

Technical Specifications

  Rego Electronics Inc.
Product Category CPU Coolers
Product Number RG4220
Product Name Socket R LGA 2011 CPU Cooler
Device Active Heat Sink
L 104 mm (4.09 inch)
W 70 mm (2.76 inch)
H 67 mm (2.64 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Socket R LGA 2011 CPU Cooler - RG4111-P - Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 106 mm (4.17 inch)
W 70 mm (2.76 inch)
View Details
Chip Cooler - AP0512MX-E70(8) - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Active Heat Sink
L 52 mm (2.05 inch)
W 52 mm (2.05 inch)
View Details
Aluminum Heat Sink -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Active Heat Sink
L 60 mm (2.36 inch)
W 58 mm (2.28 inch)
View Details
Desktop CPU Socket LGA 775 Cooler - RG2110 - Rego Electronics Inc.
Specs
Device Active Heat Sink
L 82 mm (3.23 inch)
W 80 mm (3.15 inch)
View Details