Rego Electronics Inc. Intel® Atom™ Processor E3800 series (Bay Trail) Cooler RG7110-B

Description
Features & Benefits - High quality, high reliability, lower noise level, long term supply, customization available Target Market - Industrial PC, Point of Sale, Embedded Board, Gaming, Kiosk Outline Dimension : 49 x 49 x 22.5 mm Heat Sink : Extruded AL6063, 49 x 49 x 12 mm Fan : 40 x 40 x 10.5 mm, Two Ball Bearing, 6000 RPM, Noise Level : 25 dB(A) Connector Type : 2510-3P Thermal Resistance : 1.25 ℃/W Weight : 43 g
Request a Quote
Description
Features & Benefits - High quality, high reliability, lower noise level, long term supply, customization available Target Market - Industrial PC, Point of Sale, Embedded Board, Gaming, Kiosk Outline Dimension : 49 x 49 x 22.5 mm Heat Sink : Extruded AL6063, 49 x 49 x 12 mm Fan : 40 x 40 x 10.5 mm, Two Ball Bearing, 6000 RPM, Noise Level : 25 dB(A) Connector Type : 2510-3P Thermal Resistance : 1.25 ℃/W Weight : 43 g
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Intel® Atom™ Processor E3800 series (Bay Trail) Cooler - RG7110-B - Rego Electronics Inc.
New Taipei, Taiwan
Intel® Atom™ Processor E3800 series (Bay Trail) Cooler
RG7110-B
Intel® Atom™ Processor E3800 series (Bay Trail) Cooler RG7110-B
Features & Benefits - High quality, high reliability, lower noise level, long term supply, customization available Target Market - Industrial PC, Point of Sale, Embedded Board, Gaming, Kiosk Outline Dimension : 49 x 49 x 22.5 mm Heat Sink : Extruded AL6063, 49 x 49 x 12 mm Fan : 40 x 40 x 10.5 mm, Two Ball Bearing, 6000 RPM, Noise Level : 25 dB(A) Connector Type : 2510-3P Thermal Resistance : 1.25 ℃/W Weight : 43 g

Features & Benefits -
High quality, high reliability, lower noise level, long term supply, customization available
Target Market -
Industrial PC, Point of Sale, Embedded Board, Gaming, Kiosk

Outline Dimension : 49 x 49 x 22.5 mm
Heat Sink : Extruded AL6063, 49 x 49 x 12 mm
Fan : 40 x 40 x 10.5 mm, Two Ball Bearing, 6000 RPM, Noise Level : 25 dB(A)
Connector Type : 2510-3P
Thermal Resistance : 1.25 ℃/W
Weight : 43 g

Supplier's Site

Technical Specifications

  Rego Electronics Inc.
Product Category CPU Coolers
Product Number RG7110-B
Product Name Intel® Atom™ Processor E3800 series (Bay Trail) Cooler
Device Active Heat Sink
L 49 mm (1.93 inch)
W 49 mm (1.93 inch)
H 22.5 mm (0.8858 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Socket H LGA CPU Cooler - RG3121-P - Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 90 mm (3.54 inch)
W 90 mm (3.54 inch)
View Details
Socket H LGA 1155, 1150, 1156 Coolers_RG3221 - RG3221 - Rego Electronics Inc.
Specs
Device Active Heat Sink
L 88 mm (3.48 inch)
W 88.5 mm (3.48 inch)
View Details
Socket G2 rPGA 988, 989, 946 & BGA1288 Coolers -  - Rego Electronics Inc.
Specs
Device Active Heat Sink
Heat sink Fin Style: Straight
Mounting Socket
View Details
Sunflower Coolers for 47 Watts Intel® Haswell / Broadwell Mobile Processors - RG1100B-EAC-EF5174-28 - Rego Electronics Inc.
Specs
Device Active Heat Sink
L 60 mm (2.36 inch)
W 60 mm (2.36 inch)
View Details